EN
  • EN
  • DE

AL8807BMP-13

Part No AL8807BMP-13
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM / HIGH EFFICIENCY 36V 1.3A PWM DIMMABLE BUCK LED DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 6V
Voltage - Supply (Maximum) 36V
Voltage - Output 40V
Current - Output / Channel 1.3A (Switch)
Frequency 1MHz
Dimming PWM
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Supplier Device Package 8-MSOP-EP
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809667-AL8807BMP-13
Ultra Librarian 3D Model Ultra Librarian AL8807BMP-13 CAD Model

Description

Overview of Product AL8807BMP-13

The AL8807BMP-13 is a high-performance, step-down DC/DC converter designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product is specifically engineered to drive single or multiple series connected LEDs efficiently from a voltage source higher than the LED voltage.

Key Features

  • High Efficiency: With a typical efficiency rate of up to 95%, the AL8807BMP-13 ensures minimal power loss during operation, making it an ideal choice for energy-sensitive applications.
  • Adjustable Output Current: The device allows for an adjustable output current up to 1A which can be set with one external resistor. This feature provides flexibility in controlling the brightness of the LED(s).
  • Wide Input Voltage Range: It operates from an input voltage range of 6V to 36V, accommodating a variety of power supplies and ensuring compatibility with a broad range of applications.
  • PWM Dimming: The AL8807BMP-13 supports Pulse-Width Modulation (PWM) dimming, offering precise control over the brightness levels of the connected LEDs.
  • Thermal Protection: The device includes built-in thermal shutdown protection, safeguarding the IC from potential overheating and ensuring long-term reliability.

Applications

The AL8807BMP-13 is versatile and can be used in a multitude of applications, including:

  • LED backlighting
  • Architectural lighting
  • General illumination
  • Signage and decorative LED lighting
  • Emergency lighting
  • Industrial and commercial lighting solutions

Package and Quality Assurance

The AL8807BMP-13 comes in a compact MSOP-8EP package, which is designed for space-constrained applications. The exposed pad for enhanced thermal dissipation ensures the device operates within its temperature range even under full load conditions. Diodes Incorporated is committed to high standards of quality, and this product is compliant with international standards, ensuring reliability and performance consistency.

With its robust design, high efficiency, and versatile features, the AL8807BMP-13 from Diodes Incorporated stands out as a superior choice for driving high-brightness LEDs across a wide array of applications.

You May Also Be Interested in

Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8462 $50.7720
145+ $0.6943 $100.6735
225+ $0.6726 $151.3350
310+ $0.6509 $201.7790
400+ $0.6292 $251.6800
535+ $0.5641 $301.7935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess