Product Overview: AL5890-40D-13
The AL5890-40D-13 is a cutting-edge, linear constant current LED driver designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This compact and efficient component is engineered to provide a steady current to LED lighting systems, ensuring consistent brightness and enhancing the lifespan of the LEDs.
Key Features
- Constant Current Output: The AL5890-40D-13 delivers a precise and stable current, which is crucial for maintaining the color and brightness uniformity of LEDs over time.
- Wide Voltage Range: It operates across a broad input voltage range, making it versatile for various applications and simplifying the design of LED lighting systems.
- High Efficiency: With its high efficiency, this LED driver reduces power loss and heat generation, leading to energy savings and potentially lower cooling requirements.
- Simple Application Circuit: The device requires minimal external components, which streamlines the design process and can lead to cost savings on additional parts.
- Thermal Protection: Built-in thermal shutdown protection ensures the device operates within safe temperature limits, thus protecting the longevity of both the driver and the LEDs.
Applications
The AL5890-40D-13 is suitable for a wide range of LED lighting applications. These include:
- General illumination
- Architectural lighting
- Decorative and mood lighting
- Signage and backlighting
- Automotive lighting systems
Technical Specifications
Some of the key technical specifications of the AL5890-40D-13 include:
- Output Current: 40mA
- Input Voltage Range: 6V to 60V
- Package Type: SOD-123
- Operating Temperature Range: -40°C to +125°C
Quality and Reliability
Diodes Incorporated is committed to delivering high-quality products. The AL5890-40D-13 is no exception, with its design and manufacturing processes geared towards ensuring reliability and performance consistency. The product is RoHS compliant and adheres to international quality standards.