EN
  • EN
  • DE

AL1692-30BS7-13

Part No AL1692-30BS7-13
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description IC LED DRIVER OFFL TRIAC 3A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Triac Dimming 3A 7-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Diodes Incorporated
Package Tape & Reel
Type AC DC Offline Switcher
Topology Flyback, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 8.5V
Voltage - Supply (Max) 18V
Current - Output / Channel 3A
Dimming Triac
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package 7-SO
Base Product Number AL1692
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AL1692-30BS7-13DIDKR,AL1692-30BS7-13DITR,AL1692-30BS7-13DICT
Standard Package 4,000
Win Source Part Number 975746-AL1692-30BS7-13
Ultra Librarian 3D Model Ultra Librarian AL1692-30BS7-13 CAD Model

Description

The AL1692-30BS7-13 is a state-of-the-art LED driver IC manufactured by Diodes Incorporated, designed to deliver high performance and reliability for lighting solutions. This compact, yet powerful driver is an ideal choice for a wide range of applications, including residential and commercial lighting, architectural lighting, and general-purpose LED illumination.

Key Features

  • High Integration: The AL1692-30BS7-13 integrates a MOSFET, which simplifies the design and reduces external component count, leading to cost savings and a more compact design.
  • Wide Input Voltage Range: This LED driver operates over a broad input voltage range, accommodating various power supplies and ensuring consistent performance across different regions and power conditions.
  • High Efficiency: With its high efficiency, the AL1692-30BS7-13 ensures minimal power loss during operation, which translates to energy savings and reduced heat generation.
  • Dimming Capability: It supports both analog and PWM dimming, providing smooth and flicker-free dimming that can be easily integrated into lighting systems requiring adjustable brightness levels.
  • Thermal Protection: The built-in thermal protection feature prevents the IC from overheating, thereby enhancing the longevity and safety of the lighting application.
  • Compact Package: The device comes in a small footprint package, making it suitable for space-constrained applications without compromising performance.

Applications

The versatility of the AL1692-30BS7-13 allows it to be used in various lighting applications. Its ability to drive LEDs efficiently makes it a top choice for:

  • Indoor and outdoor lighting fixtures
  • Smart home lighting systems
  • Commercial and office lighting
  • Decorative and accent lighting

Technical Specifications

The AL1692-30BS7-13 boasts impressive technical specifications that ensure its performance matches the demands of modern lighting requirements:

  • Integrated 500V/1A MOSFET
  • Input Voltage: 85VAC to 265VAC
  • High power factor and low THD (Total Harmonic Distortion)
  • Operating Temperature: -40°C to +125°C
  • Package: SO-7

With its comprehensive feature set and robust design, the AL1692-30BS7-13 from Diodes Incorporated is an excellent choice for designers and manufacturers looking to enhance their LED lighting systems with a reliable and efficient driver IC.

You May Also Be Interested in

Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $2.9105
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $2.9105
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.0668
Diodes Incorporated
IC LED DRIVER RGLTR PWM 3A 8SO / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SO-EP
Lowest to $1.1730
Texas Instruments
IC LED DRIVER LINEAR 60MA 24VQFN
Lowest to $2.9233
Allegro MicroSystems, LLC
IC LED DRIVER LINEAR 80MA 32QFN
Lowest to $2.1735
Allegro MicroSystems, LLC
IC LED DRVR LIN 75.5MA 24TSSOP / LED Driver IC 16 Output Linear Shift Register Dimming 75.5mA 24-TSSOP-EP
Need more? Email Us
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.4467
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO
Lowest to $0.4068

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2861 $50.0675
430+ $0.2348 $100.9640
660+ $0.2274 $150.0840
910+ $0.2201 $200.2910
1,175+ $0.2128 $250.0400
1,575+ $0.1908 $300.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,736 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess