EN
  • EN
  • DE

AL1677-08BS-13

Part No AL1677-08BS-13
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description LED OFFLINE DRIVER 8-SO / UNIVERSAL, HIGH EFFICIENCY AND ACCURACY LED DRIVER CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Part Status Obsolete (End Of Life)
Type AC DC Offline Switcher
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 8.5V
Voltage - Supply (Maximum) 16.2V
Voltage - Output 15V
Current - Output / Channel 800mA
Dimming No
Applications Lighting
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Manufacturer Pack Quantity 4,000
MSL Level 3 (168 Hours)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801279-AL1677-08BS-13
Ultra Librarian 3D Model Ultra Librarian AL1677-08BS-13 CAD Model

Description

Product Overview: AL1677-08BS-13

The AL1677-08BS-13 is a high-performance, single-stage dimmable LED driver designed and manufactured by Diodes Incorporated, a leading global provider of semiconductor products. This driver is specifically engineered to deliver exceptional efficiency and reliability for a wide range of solid-state lighting applications.

Key Features

  • Integrated MOSFET: The AL1677-08BS-13 comes with a built-in high-voltage MOSFET, which allows for reduced external component count and a simplified circuit design.
  • Dimming Capability: It supports both analog and PWM dimming methods, providing flexibility for various lighting design needs. The driver ensures smooth and deep dimming performance, enhancing the user experience.
  • High Efficiency: With its optimized electrical design, the AL1677-08BS-13 achieves high power efficiency, which is crucial for energy savings and thermal management in LED lighting systems.
  • Wide Input Voltage Range: The device can operate over a broad input voltage range, making it suitable for a variety of global applications and power grids.
  • Power Factor Correction: It incorporates power factor correction (PFC) functionality, which improves power quality by reducing harmonic distortion and increasing the power factor.
  • Thermal Protection: The LED driver includes over-temperature protection to safeguard against excessive heat, thereby enhancing the longevity of the lighting solution.

Applications

The AL1677-08BS-13 is versatile and can be used in various lighting scenarios, including:

  • Residential and commercial LED lamps
  • LED ceiling lights
  • Architectural and decorative lighting
  • Emergency lighting systems

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The AL1677-08BS-13 is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the needs of demanding lighting environments.

Package and Availability

The AL1677-08BS-13 is available in a compact SO-8 package, allowing for easy integration into various lighting fixtures. It is designed for mass production and is widely available through Diodes Incorporated's distribution channels.

With its advanced features and dependable performance, the AL1677-08BS-13 is an excellent choice for designers and manufacturers looking to create efficient, dimmable LED lighting solutions.

You May Also Be Interested in

Allegro MicroSystems, LLC
LED Backlight Driver for Medium/Large Displays | IC LED DRIVER CTRLR DIM 24SOIC
Need more? Email Us
STMicroelectronics
IC LED DRIVER CTRLR PWM 16HTSSOP / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-HTSSOP
Lowest to $2.9615
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.4467
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK SYNC 36V 1.2A
Lowest to $2.5442
Allegro MicroSystems, LLC
IC LED DRIVER LINEAR 80MA 32QFN
Lowest to $2.1735
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.2622
Allegro MicroSystems, LLC
IC LED DRV RGLTR PWM 120MA 24QFN / LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 120mA 24-QFN (4x4)
Need more? Email Us
Fairchild/ON Semiconductor
IC LED DRIVER RGLTR DIM SOT23-5
Lowest to $7.0747

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6255 $59.4225
230+ $0.5133 $118.0590
350+ $0.4973 $174.0550
480+ $0.4813 $231.0240
625+ $0.4652 $290.7500
835+ $0.4171 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 369 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess