EN
  • EN
  • DE

AH9247-W-7

Part No AH9247-W-7
Manufacturer Diodes Incorporated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816892-AH9247-W-7
Ultra Librarian 3D Model Ultra Librarian AH9247-W-7 CAD Model

Description

The AH9247-W-7 from Diodes Incorporated is a state-of-the-art Hall Effect sensor IC designed for a wide range of applications requiring accurate and reliable magnetic field detection. This advanced sensor is encapsulated in a compact, lead-free, RoHS-compliant SOT-553 package, making it an ideal choice for space-constrained applications.

The AH9247-W-7 operates over a supply voltage range of 2.5V to 5.5V, which allows for flexible integration into various circuit designs. Its low power consumption makes it suitable for battery-operated devices, contributing to longer battery life and reduced environmental impact.

One of the key features of the AH9247-W-7 is its high sensitivity to magnetic fields, coupled with a fast power-on time and low noise operation. This ensures quick and accurate responses to magnetic stimuli, which is critical in applications such as position sensing, speed detection, and proximity switching. The device's chopper-stabilized design also provides enhanced stability over temperature changes and inherent immunity to stress, ensuring consistent performance under varying environmental conditions.

The output of the AH9247-W-7 is an open-drain MOSFET, which can easily interface with other logic components or microcontrollers. This versatile output configuration allows for simple design integration and provides designers with the flexibility to create various types of digital circuits. Additionally, the sensor's built-in reverse blocking diode offers protection against reverse supply conditions, enhancing the overall robustness of the application.

With its omni-polar operation, the AH9247-W-7 can detect both north and south poles, making it a versatile solution for a multitude of magnetic sensing scenarios. Its compact form factor, coupled with high performance and reliability, positions the AH9247-W-7 as an excellent choice for portable electronics, home appliances, industrial controls, and automotive applications where accurate magnetic field detection is crucial.

Overall, the AH9247-W-7 Hall Effect sensor from Diodes Incorporated represents a blend of modern technology, efficiency, and versatility, making it an essential component for designers looking to enhance the performance and reliability of their magnetic sensing solutions.

You May Also Be Interested in

Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1,350+ $0.0371 $50.0850
3,290+ $0.0304 $100.0160
5,085+ $0.0295 $150.0075
7,020+ $0.0285 $200.0700
9,060+ $0.0276 $250.0560
12,150+ $0.0247 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 103,350 pieces
MOQ: 1350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess