EN
  • EN
  • DE

BTA204W-800C,135

Part No BTA204W-800C,135
Manufacturer WeEn Semiconductors
Catalog Triacs
Description TRIAC 800V 1A SC73 / TRIAC Standard 800 V 1 A Surface Mount SC-73
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - TRIACs
Mfr WeEn Semiconductors
Package Tape & Reel
Triac Type Standard
Voltage - Off State 800 V
Current - On State (It (RMS)) (Max) 1 A
Voltage - Gate Trigger (Vgt) (Max) 1.5 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 10A, 11A
Current - Gate Trigger (Igt) (Max) 35 mA
Current - Hold (Ih) (Max) 20 mA
Configuration Single
Temperature Range - Operating 125°C (TJ)
Mounting SMD (SMT)
Package / Case TO-261-4, TO-261AA
Supplier Device Package SC-73
Base Product Number BTA204
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.30.0080
Other Names BTA204W-800C /T3,568-12233-6-ND,568-11887-1,568-11887-6,568-11887-6-ND,568-11887-1-ND,BTA204W-800C /T3-ND,1740-1271-6,934058146135,568-11873-2-ND,1740-1271-1,1740-1271-2,BTA204W-800C,135-ND,568-12233-2-ND,568-12233-1-ND
Standard Package 4,000
Win Source Part Number 1049872-BTA204W-800C,135
Ultra Librarian 3D Model Ultra Librarian BTA204W-800C,135 CAD Model

Description

The WeEn Semiconductors BTA204W-800C,135 is a high-performance triac designed for AC power control applications. This triac offers a high blocking voltage and high surge current capability, making it suitable for controlling inductive and resistive loads. The sensitive gate allows it to be driven directly by low power circuits, ideal for microprocessor control. Its robust construction and reliable performance ensure long-term operation in demanding environments.

Applications

  • AC power switching
  • Static switching
  • Lighting control (e.g., dimmers)
  • Heater control
  • Small motor speed controllers

Features

  • Blocking Voltage: 800V
  • On-State Current: 4A
  • Triggering Current: 5mA
  • Surge Current Capability: 30A
  • Package: SOT223 (Surface Mount)
  • Gate Triggering: Sensitive Gate
  • Insulated Tab: For easier mounting and heatsinking.

Benefits

  • High Blocking Voltage: Ideal for 230VAC mains applications.
  • High Surge Current Capability: Robust performance under fault conditions.
  • Sensitive Gate Triggering: Easy to drive from logic-level circuits.
  • Reliable Performance: Designed for long-term reliability.
  • Surface Mount Package: Suitable for automated assembly.

Additional Details

The BTA series from WeEn Semiconductors offers various voltage and current ratings. The small SOT223 package allows for compact designs. It is typically used in applications requiring a sensitive gate and moderate current handling. The isolation voltage allows the triac to be mounted directly on a heatsink without additional insulation in many applications. The WeEn Semiconductors BTA204W-800C,135 is a reliable and efficient triac for AC power control.

You May Also Be Interested in

Renesas Electronics America
Triac Medium Power Use / TRIAC 600V 200A 3-Pin(3+Tab) TO-220
Need more? Email Us
Mitsubishi
Thyristor, TRIAC, 400V Forward Blocking Voltage, 5970A RMS Current
Need more? Email Us
Renesas Electronics America
Triac Low Power Use / TRIAC 600V 2A(RMS) 10A 3-Pin(3+Tab) TO-220F
Need more? Email Us
Renesas Electronics America
Triac Medium Power Use / TRIAC 700V 120A 3-Pin(3+Tab) TO-220FN Tube
Lowest to $1.0095
Mitsubishi
Need more? Email Us
Renesas Electronics America
TRIAC 600V 0.8A(RMS) 8A 4-Pin(3+Tab) UPAK T/R
Lowest to $2.3747
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 8A TO251
Need more? Email Us
Renesas Electronics America
TRIAC 600V 12A
Lowest to $9.2931
Renesas Electronics America
Triac Medium Power Use / TRIAC Diode 600V 5A(RMS) 50A 3-Pin(3+Tab) TO-220FN Tube
Lowest to $12.8690

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess