EN
  • EN
  • DE

AH921NTR-G1

Part No AH921NTR-G1
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description IC HALL LATCH SWITCH SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Magnetic Sensors - Switches (Solid State)
Manufacturer Diodes Incorporated
Packaging Bulk
Function Latch
Technology Hall Effect
Polarization South Pole
Sensing Range 4mT Trip, -4mT Release
Test Condition 25°C
Operating Supply Voltage 3.5 V ~ 24 V
Current - Supply (Max) 5mA
Current - Output (Max) 25mA
Output Type Open Drain
Operating Temperature Range -40°C ~ 125°C (TA)
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Device Package SOT-23-3
Win Source Part Number 198960-AH921NTR-G1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AH921NTR-G1 CAD Model

Description

Product Overview: AH921NTR-G1

The AH921NTR-G1 is a high-performance, precision integrated circuit from Diodes Incorporated, designed for a wide range of applications. This advanced product is engineered to deliver reliable and efficient performance in various electronic devices, making it a go-to choice for industry professionals and electronics enthusiasts alike.

Key Features

  • High Efficiency: The AH921NTR-G1 is optimized for low power consumption while maintaining high efficiency, ensuring extended battery life in portable applications.
  • Robust Design: With its robust design, this component is built to withstand harsh conditions and provide consistent performance over a wide temperature range.
  • Versatility: Suitable for a multitude of electronic applications, including power management, signal processing, and more, this IC is versatile and adaptable to various circuit designs.
  • Compact Footprint: The small form factor of the AH921NTR-G1 allows for integration into space-constrained designs without compromising on functionality.

Applications

The AH921NTR-G1 is ideal for use in a variety of applications, including but not limited to:

  • Portable electronic devices
  • Consumer electronics
  • Power supply modules
  • Automotive systems
  • Industrial controls

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products, and the AH921NTR-G1 is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the highest industry standards for reliability and performance. This product is designed to deliver long-term stability and is backed by Diodes Incorporated's reputation for excellence.

Technical Specifications

For detailed technical specifications, please refer to the AH921NTR-G1 datasheet provided by Diodes Incorporated. It includes comprehensive information on electrical characteristics, operating conditions, and packaging details necessary for proper integration into your designs.

You May Also Be Interested in

Prolific Technology Inc.
Bipolar 4V~38V SOT-23-3L Latches RoHS
Lowest to $0.1517
Honeywell
MAGNETIC SWITCH LATCH 4DIP
Lowest to $23.2836
UTC
SOT-23 Switches (Solid State) RoHS
Lowest to $0.0728
U18
Semiment Technology Co., Ltd.
SIP-3 Switches (Solid State) RoHS
Lowest to $0.4399
Micronas GmbH
MAGNETIC SWITCH LATCH TO92UA
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH 4DSBGA
Need more? Email Us
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.1498
ShenZhen SlkorMicro Semicon Co. Ltd
TO-92S
Lowest to $0.0852

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,385+ $0.1213 $289.3005
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess