EN
  • EN
  • DE

AH5773-FDC-7

Part No AH5773-FDC-7
Manufacturer Diodes Incorporated
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DVR 1PH W/HALL 6UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 43 Weeks
Features - Motor Driver Power MOSFET PWM U-DFN2030-6 (Type C)
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 6-UDFN Exposed Pad
Case / Package U-DFN2030-6 (Type C)
Family Name AH5773
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AH5773-FDC-7DICT, AH5773-FDC-7DIDKR, AH5773-FDC-7DITR, AH5773-FDC-7DI
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860793-AH5773-FDC-7
Ultra Librarian 3D Model Ultra Librarian AH5773-FDC-7 CAD Model

Description

Diodes Incorporated presents the AH5773-FDC-7, a high-precision, micropower Hall effect switch IC designed for a broad range of applications. This advanced sensor is engineered to deliver reliable performance with its omnipolar detection feature, which enables it to respond to both north and south poles of a magnet.

Key Features

  • Omnipolar Operation: The AH5773-FDC-7 can detect both north and south poles, making it highly versatile for various magnetic sensing applications.
  • Low Power Consumption: With its micropower operation, this device is an excellent choice for battery-powered systems, contributing to longer battery life and reduced energy costs.
  • High Sensitivity: The sensor's high sensitivity allows for the detection of weak magnetic fields, ensuring accurate switching even in low signal environments.
  • Chopper-Stabilized Design: The inclusion of a chopper-stabilized amplifier provides stable operation over a wide temperature range and minimizes the offset drift.

Applications

The AH5773-FDC-7 is suitable for a wide array of applications, including but not limited to:

  • Open and close detection in smart home devices.
  • Position and speed sensing in motors and industrial equipment.
  • Energy-conserving applications in battery-operated devices.
  • Portable electronics that require compact and efficient components.

Specifications

Parameter Value
Supply Voltage 2.5V to 3.5V
Output Type Open Drain
Sensing Range Omni-directional
Package DFN2020-6 (Type S)
Temperature Range -40°C to +85°C

The AH5773-FDC-7 from Diodes Incorporated stands out as a high-performance, energy-efficient solution for designers who require a reliable and sensitive Hall effect switch for their innovative projects. With its robust design and ease of integration, the AH5773-FDC-7 is poised to be a key component in the next generation of electronic devices.

You May Also Be Interested in

Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5793 $57.9300
245+ $0.4754 $116.4730
380+ $0.4606 $175.0280
520+ $0.4458 $231.8160
675+ $0.4308 $290.7900
900+ $0.3862 $347.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess