EN
  • EN
  • DE

AH3763Q-P-B

Part No AH3763Q-P-B
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH 3SIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 43 Weeks
Features Digital Switch Latch Open Drain Hall Effect 3-SIP
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q100
Package Bulk
Operating Temperature Range -40°C ~ 150°C (TA)
Mounting Through Hole
Package 3-SIP Module
Case / Package 3-SIP
Family Name AH3763
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1134-AH3763Q-P-B, -AH3763Q-P-B
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860760-AH3763Q-P-B
Ultra Librarian 3D Model Ultra Librarian AH3763Q-P-B CAD Model

Description

The AH3763Q-P-B is a high-performance, versatile unipolar Hall effect switch IC designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product is specifically engineered to meet the rigorous standards of the automotive industry, making it an ideal choice for a wide range of vehicular applications.

Key Features

  • High Sensitivity: The AH3763Q-P-B is equipped with a sensitive Hall effect plate that enables it to detect magnetic fields with high precision.
  • Wide Operating Voltage Range: It operates over a broad voltage range, making it suitable for various automotive electrical systems.
  • Chopper-Stabilized Design: This design ensures minimal drift in magnetic switch points, providing consistent performance over temperature variations and time.
  • Reverse Battery Protection: The device is protected against damage from battery reversal, which is critical in automotive environments.
  • Robust Output: The open-drain output can directly drive a load, simplifying design and reducing component count.
  • ESD Protection: Enhanced electrostatic discharge protection is built-in, safeguarding the device during handling and operation.

Applications

The AH3763Q-P-B is particularly suited for automotive applications where reliable and durable performance is mandatory. Its common applications include:

  • Seatbelt buckle sensing
  • Camshaft and crankshaft position sensing
  • Speed and RPM sensing
  • Anti-lock braking systems (ABS)

Quality and Reliability

Diodes Incorporated is committed to providing products that meet the highest standards of quality and reliability. The AH3763Q-P-B is AEC-Q100 qualified, ensuring that it withstands the stringent testing required for automotive components. Its robust design is optimized for the harsh environments encountered in automotive applications, including high temperatures, vibrations, and transient electrical conditions.

Environmental Compliance

Adhering to environmental regulations, the AH3763Q-P-B is RoHS compliant, meaning it is free from hazardous substances commonly restricted in electronic components. This commitment to environmental stewardship makes it a responsible choice for automotive manufacturers looking to minimize their ecological impact.

You May Also Be Interested in

Infineon Technologies
MAGNETIC SWITCH LATCH SOT23-3
Lowest to $0.4090
Diodes Incorporated
MAGNETIC SWITCH LATCH 4SIP / Digital Switch Latch Open Collector Hall Effect 4-SIP
Lowest to $0.1964
Melexis Technologies NV
MAGNETIC SWITCH IC GEAR TO92
Need more? Email Us
Honeywell
MAGNETIC SWITCH LATCH 4DIP
Lowest to $23.2836
Infineon Technologies
MAG SWITCH IC HALL EFF SC59-3
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH OMNIPOLAR SOT23W
Lowest to $0.8732
U18
Semiment Technology Co., Ltd.
SIP-3 Switches (Solid State) RoHS
Lowest to $0.4399
Melexis Technologies NV
MAGNETIC SWITCH PROG TSOT3
Lowest to $6.8182
UTC
SOT-23 Switches (Solid State) RoHS
Lowest to $0.0728

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess