EN
  • EN
  • DE

AH374-P-A

Part No AH374-P-A
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description HALLLATCHSWITCHSIP-3 / SINGLE PHASE HALL EFFECT LATCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Tape & Box (TB)
Function Latch
Technology Hall Effect
Polarization North Pole, South Pole
Sensing Range 5mT Trip, -5mT Release
Test Condition 25°C
Supply Voltage (V) 2.2V ~ 20V
Current - Supply (Maximum) 4mA
Current - Output (Maximum) 25mA
Output Type Open Drain
Features Temperature Compensated
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 3-SIP, Formed Leads
Supplier Device Package 3-SIP
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801802-AH374-P-A
Ultra Librarian 3D Model Ultra Librarian AH374-P-A CAD Model

Description

The AH374-P-A, from Diodes Incorporated, is a hallmark of precision and reliability in the realm of magnetic Hall Effect sensors. This device is engineered to detect magnetic fields with high accuracy and convert the detected magnetic field strength into a proportional analog voltage output. The robust design of the AH374-P-A makes it an optimal choice for a wide range of applications, including position sensing, speed detection, and current sensing in industrial, consumer, and automotive products.

Key Features

  • High Sensitivity: The AH374-P-A is designed to be highly sensitive to magnetic fields, ensuring accurate readings even at low field strengths.
  • Linear Output: It provides a linear voltage output that corresponds directly to the magnetic field strength, which simplifies the integration into various electronic systems.
  • Wide Operating Voltage Range: This sensor operates over a broad voltage range, accommodating different system requirements and ensuring flexibility in design.
  • Low Power Consumption: With its low power consumption, the AH374-P-A is ideal for battery-powered applications, extending the life of the product it is used in.
  • Temperature Resistant: The device is built to withstand a wide temperature range, maintaining performance across diverse environmental conditions.

Applications

The AH374-P-A's versatility makes it suitable for a variety of applications. Common uses include:

  • Rotary position sensing
  • Linear displacement detection
  • Motor control and speed detection
  • Current sensing in power tools and automotive systems
  • Proximity detection for consumer electronics

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AH374-P-A is no exception. Manufactured to high industry standards, this sensor ensures reliability and durability for continuous and demanding use. Whether it's for a critical industrial application or a consumer device, the AH374-P-A delivers consistent performance that designers and engineers can trust.

Conclusion

With its high sensitivity, linear output, and low power consumption, the AH374-P-A from Diodes Incorporated stands out as an exceptional choice for designers looking for a reliable Hall Effect sensor. Its ability to perform across a wide range of applications and under various environmental conditions makes it a versatile component in any sensor-based system.

You May Also Be Interested in

Infineon Technologies
TSOP-6-1.5mm Switches (Solid State) RoHS
Lowest to $0.6840
Diodes Incorporated
MAGNETIC SWITCH LATCH 4SIP / Digital Switch Latch Open Collector Hall Effect 4-SIP
Lowest to $0.1964
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP 4SIP
Need more? Email Us
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
NXP / Nexperia
IC MAG SWITCH SENSOR
Lowest to $1.1642
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0639
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0671
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0733
Coto Technology
MAG SWITCH LATCH/BIPLR SOT23-3
Lowest to $0.4302

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4789 $59.8625
295+ $0.3929 $115.9055
460+ $0.3807 $175.1220
630+ $0.3684 $232.0920
815+ $0.3561 $290.2215
1,090+ $0.3192 $347.9280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess