EN
  • EN
  • DE

AH3377-P-B

Part No AH3377-P-B
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH UNIPOLAR 3SIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mfr Diodes Incorporated
Series -
Package Bulk
Product Status Active
Function Unipolar Switch
Technology Hall Effect
Polarization South Pole
Sensing Range 11.5mT Trip, 9mT Release
Test Condition -40°C ~ 125°C
Voltage - Supply 3V ~ 28V
Current - Supply (Max) 4mA
Current - Output (Max) 55mA
Output Type Open Drain
Features -
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 3-SIP
Base Product Number AH3377
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1375828-AH3377-P-B
Ultra Librarian 3D Model Ultra Librarian AH3377-P-B CAD Model

Description

The AH3377-P-B from Diodes Incorporated is a high-performance, unipolar Hall effect switch IC, meticulously engineered for applications that demand precision and reliability. This versatile sensor is ideal for a wide range of industrial, consumer, and automotive applications where accurate position or speed sensing is crucial.

Key Features

  • High Sensitivity: The AH3377-P-B is designed to detect magnetic fields with exceptional accuracy, ensuring reliable operation even in applications with weak magnetic signals.
  • Robust Output: It provides a stable digital output that clearly indicates the presence of a magnetic field, making it easy to interface with other digital systems.
  • Wide Operating Voltage: The device operates over a broad voltage range, accommodating various power supply levels from 2.5V to 20V, which makes it highly adaptable for different electrical environments.
  • Chopper Stabilized Design: Its chopper stabilized design ensures minimal temperature drift and consistent performance, which is critical for applications that operate under fluctuating temperature conditions.
  • Low Power Consumption: With an emphasis on energy efficiency, the AH3377-P-B is suitable for battery-powered applications, as it helps to extend the life of the power source.

Applications

The versatility of the AH3377-P-B allows it to be used in a multitude of applications, including but not limited to:

  • Proximity detection in consumer electronics
  • Position sensing in industrial automation systems
  • Speed detection in automotive applications
  • Flow rate sensing in fluid meters
  • Open and close detection in smart home devices

Reliability and Quality

Diodes Incorporated is renowned for its commitment to quality and reliability, and the AH3377-P-B is no exception. It is built to meet rigorous industry standards, ensuring a long operational life and consistent performance. With its advanced features and dependable design, the AH3377-P-B is an excellent choice for designers and engineers looking for a high-quality Hall effect switch IC.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
TO-92S
Lowest to $0.0852
Texas Instruments
MAGNETIC SWITCH UNIPOLAR
Need more? Email Us
Prolific Technology Inc.
Bipolar 4V~38V SOT-23-3L Latches RoHS
Lowest to $0.1517
Infineon Technologies
MAGNETIC SWITCH LATCH SOT23-3
Lowest to $0.4090
Alps Alpine
MAGNETIC SENSOR
Lowest to $8.2075
UTC
SOT-23 Switches (Solid State) RoHS
Lowest to $0.0728
Allegro MicroSystems, LLC
MAGNETIC SWITCH OMNIPOLAR SOT23W
Lowest to $0.8732
Micronas GmbH
MAGNETIC SWITCH LATCH TO92UA
Need more? Email Us
Diodes Incorporated
MAG SWITCH OMNIPOLAR SOT23 T&R
Lowest to $0.3942

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess