EN
  • EN
  • DE

AH3360-FT4-7

Part No AH3360-FT4-7
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH UNIPOLAR 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Purpose Unipolar Switch
Technology Hall Effect
Polarization South Pole
Sensing Range 4.6mT Trip, 0.9mT Release
Testing Conditions -40°C to 85°C
Supply Voltage - Operating 1.6 V to 3.6 V
Current - Supply (Max) 8μA
Current - Output (Max) 3mA
Output Type Push-Pull
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 6-DFN (1.5x2)
Win Source Part Number 1016349-AH3360-FT4-7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AH3360-FT4-7 CAD Model

Description

Product Overview: AH3360-FT4-7

The AH3360-FT4-7 is a versatile and high-performance unipolar Hall effect switch IC from Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This particular product is designed for use in a wide range of applications, including but not limited to position and proximity sensing, speed detection, and flow metering.

Key Features

  • Sensitivity: The AH3360-FT4-7 offers a sensitive unipolar Hall effect switch that can detect magnetic fields with high precision, making it an ideal choice for applications requiring accurate switching.
  • Operating Voltage: It operates within a supply voltage range of 3V to 28V, accommodating various application needs and ensuring compatibility with both low and high voltage systems.
  • Output Type: The open-drain output of this IC can be easily interfaced with other electronic components, providing a versatile solution for integrating into a wide variety of circuit designs.
  • Temperature Range: The device can operate over a wide temperature range, ensuring reliability and performance under varying environmental conditions.
  • Chopper Stabilized Design: It features a chopper stabilized design that enhances stability and accuracy, reducing signal drift over temperature and eliminating the need for external components.

Applications

The AH3360-FT4-7 is suitable for a multitude of applications that require precise and reliable magnetic field detection. Its robust design and ease of use make it a perfect choice for consumer electronics, industrial automation, and automotive systems where accurate switching based on magnetic fields is crucial.

Package and Quality

Packaged in a small and compact SOT-23 package, the AH3360-FT4-7 is designed for space-constrained applications. It is also RoHS compliant and adheres to the high-quality standards set by Diodes Incorporated, ensuring a reliable and eco-friendly product for your sensing solutions.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0671
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0639
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
U18
Semiment Technology Co., Ltd.
SIP-3 Switches (Solid State) RoHS
Lowest to $0.4399
Micronas GmbH
MAGNETIC SWITCH LATCH TO92UA
Need more? Email Us
Prolific Technology Inc.
Bipolar 4V~38V SOT-23-3L Latches RoHS
Lowest to $0.1517
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.1498
Texas Instruments
MAGNETIC SWITCH LATCH 4DSBGA
Need more? Email Us
Coto Technology
MAG SWITCH LATCH/BIPLR SOT23-3
Lowest to $0.4302

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3814 $59.1170
370+ $0.3130 $115.8100
575+ $0.3032 $174.3400
790+ $0.2934 $231.7860
1,020+ $0.2837 $289.3740
1,365+ $0.2543 $347.1195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 71,970 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess