EN
  • EN
  • DE

AH291-PL-B

Part No AH291-PL-B
Manufacturer Diodes Incorporated
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER ON/OFF 4SIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Bulk
Status Obsolete(EOL)
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Power MOSFET
Applications Fan Motor Driver
Output Current 400mA
Supply Voltage - Operating 1.8 V to 5.75 V
Voltage - Load 1.8 V to 5.75 V
Temperature Range - Operating -20°C to 150°C (TJ)
Mounting Through Hole
Case / Package 4-SIP
Win Source Part Number 077992-AH291-PL-B
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian AH291-PL-B CAD Model

Description

The AH291-PL-B is a high-performance, precision Hall-effect latch designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This device is specifically tailored for industrial and consumer applications that require accurate and reliable switching behavior in the presence of a magnetic field.

Key Features

  • Operating Voltage: The AH291-PL-B operates within a voltage range of 3V to 28V, making it suitable for a wide array of applications including those that are battery-powered.
  • Temperature Range: With an operating temperature range from -40°C to 85°C, it ensures consistent performance under extreme conditions.
  • High Sensitivity: The device's high magnetic sensitivity allows for the detection of weak magnetic fields, which is critical for precise switching applications.
  • Chopper-Stabilized Design: The chopper-stabilized architecture ensures minimal temperature drift and compensates for any intrinsic magnetic offsets, enhancing the accuracy and stability of the device.
  • Open-Drain Output: The open-drain output configuration allows for easy interfacing with other circuit components and provides the flexibility to connect multiple devices in a wired-OR configuration.

Applications

The AH291-PL-B is versatile enough to be used in a variety of applications, including:

  • Position and speed sensing in motors and industrial equipment
  • End-of-travel or rotation detection in mechanical systems
  • Contactless switches in consumer electronics and appliances
  • Magnetic encoders for precise motion control

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The AH291-PL-B is no exception, and it is manufactured in facilities that are certified to industry-leading quality management systems. Additionally, the device is RoHS compliant, ensuring that it meets global environmental standards and is free from hazardous substances.

Ordering Information

The AH291-PL-B is available in a small, leaded SIP-3L package which is optimized for easy integration into a wide range of electronic systems. For detailed product specifications, application notes, and ordering information, please refer to the Diodes Incorporated official website or contact their customer service for direct support.

You May Also Be Interested in

ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8634 $60.4380
165+ $0.7085 $116.9025
255+ $0.6863 $175.0065
350+ $0.6641 $232.4350
450+ $0.6421 $288.9450
605+ $0.5757 $348.2985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess