The AH278Z4-AE1 is a high-performance, precision Hall Effect latch IC manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets.
Key Features
- Operating Voltage: The device operates within a wide range of supply voltages from 3V to 28V, making it versatile for various applications.
- Temperature Range: With an operating temperature range of -40°C to 125°C, the AH278Z4-AE1 is suitable for extreme environmental conditions.
- Sensitivity and Precision: The Hall Effect latch is designed with high magnetic sensitivity and precision, ensuring reliable switching behavior for magnetic field detection.
- Chopper Stabilized Design: The inclusion of chopper stabilization offers enhanced stability of the magnetic switching points over temperature and supply variations.
- Output Type: It features an open-drain output which provides flexibility in interfacing with other circuitry.
Applications
The AH278Z4-AE1 is particularly well-suited for a variety of applications where accurate magnetic sensing is critical. These applications include, but are not limited to:
- Brushless DC motor commutation
- Position and speed sensing
- Revolution counting
- Magnetic encoders
Quality and Reliability
Diodes Incorporated is committed to providing products that meet the highest standards of quality and reliability. The AH278Z4-AE1 is no exception, as it is produced in ISO-certified facilities, ensuring that each component meets rigorous industry standards for performance and longevity.
Environmental Compliance
The AH278Z4-AE1 is also environmentally friendly, complying with RoHS (Restriction of Hazardous Substances) directives, which restrict the use of certain hazardous materials found in electrical and electronic products.
For detailed specifications, technical documentation, and application support, customers are encouraged to visit Diodes Incorporated's official website or contact their local sales representative.