The AH277AZ4-DG1 is a high-performance, precision unipolar Hall effect switch IC fabricated by Diodes Incorporated. It is designed to respond to magnetic fields and is commonly used in a wide range of applications, from industrial automation to consumer electronics. This versatile sensor provides a reliable solution for contactless switching operations.
Key Features
- Operating Voltage: The device operates within a supply voltage range of 3V to 28V, making it suitable for various electronic applications.
- High Sensitivity: It comes with a built-in voltage regulator, which offers stable operation and high magnetic sensitivity.
- Output Type: The AH277AZ4-DG1 provides an open-drain output, which can be easily interfaced with other digital circuitry.
- Temperature Range: It is designed to operate over a wide temperature range, ensuring consistent performance in diverse environments.
- Robust Design: The device is built to withstand electrostatic discharge (ESD) and features reverse polarity protection.
Applications
- Position and speed sensing in motors and fans
- Proximity detection in security systems
- Flow meters in water and gas distribution systems
- Level sensors in tanks and containers
- End-of-travel switches in elevators and escalators
Quality and Reliability
Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The AH277AZ4-DG1 is no exception, as it undergoes rigorous testing to ensure its performance in the field. It is also RoHS compliant, adhering to environmental regulations and minimizing the use of hazardous substances in its construction.
Ordering Information
The part number AH277AZ4-DG1 is available in a compact 4-pin SIP package, which is suitable for through-hole mounting. For detailed ordering and shipping information, customers should contact Diodes Incorporated or an authorized distributor.