The AH276Z4-AG1 is a high-performance, versatile Hall Effect sensor designed and manufactured by Diodes Incorporated. This sensor is tailored for industrial and consumer applications that require accurate and reliable magnetic field detection.
Key Features
- High Sensitivity: The AH276Z4-AG1 has been engineered to detect even slight changes in magnetic fields, making it perfect for precision applications.
- Wide Voltage Range: It operates over a supply voltage range of 3V to 28V, allowing for flexibility in various power environments.
- Low Power Consumption: This sensor is optimized for energy efficiency, which is crucial for battery-powered devices.
- Chopper-Stabilized Amplifier: The built-in chopper-stabilized amplifier minimizes electrical noise, ensuring clean and stable output signals.
- Temperature Range: With an operating temperature range of -40°C to 85°C, the AH276Z4-AG1 is suitable for harsh environments.
- Output Type: It offers a digital output that easily interfaces with microcontrollers and other digital systems.
Applications
The AH276Z4-AG1's robustness and precision make it ideal for a wide range of applications, including:
- Position and proximity sensing
- Speed detection in motors and fans
- Flow meters
- Brushless DC motor commutation
- Angular and linear encoders
Quality and Reliability
Diodes Incorporated is committed to delivering high-quality products. The AH276Z4-AG1 is no exception and has undergone rigorous testing to ensure it meets industry standards for reliability and performance.
Product Specifications
Parameter
Value
Part Number
AH276Z4-AG1
Sensitivity
High
Supply Voltage
3V to 28V
Operating Temperature
-40°C to 85°C
Output Type
Digital
For more detailed specifications, application notes, and support documentation, please visit the Diodes Incorporated website or contact their support team.