EN
  • EN
  • DE

AH266K-PL-B-A

Part No AH266K-PL-B-A
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH 4SIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Packaging Bulk
Status Obsolete(EOL)
Purpose Latch
Technology Hall Effect
Polarization South Pole
Sensing Range 7mT Trip, -7mT Release
Testing Conditions 25°C
Supply Voltage - Operating 4 V to 28 V
Current - Supply (Max) 10mA
Current - Output (Max) 400mA
Output Type Open Collector
Features Temperature Compensated
Temperature Range - Operating -20°C to 85°C (TA)
Case / Package 4-SIP
Win Source Part Number 109628-AH266K-PL-B-A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AH266K-PL-B-A CAD Model

Description

Product Overview: AH266K-PL-B-A from Diodes Incorporated

The AH266K-PL-B-A is a high-performance Hall Effect latch manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This magnetic latch is designed for a wide range of applications, including but not limited to, position and speed sensing in motors, brushless DC electric motors (BLDC), and various other magnetic sensing operations.

Key Features

  • Operating Voltage Range: The AH266K-PL-B-A operates over a wide voltage range, making it versatile for use in various electrical environments.
  • Temperature Range: With an operating temperature range that ensures reliability across different working conditions, this product is suitable for applications that may experience temperature fluctuations.
  • Output Type: It features an open-collector output, which allows for flexible interfacing with other electronic components.
  • Sensitivity: The device has high magnetic sensitivity, which provides accurate and responsive readings.
  • Package: It comes in a small package size for easy integration into space-constrained applications.

Applications

The AH266K-PL-B-A is ideal for various applications that require precise magnetic sensing. Its robust design and reliable performance make it suitable for:

  • Rotary and linear position sensing
  • Speed detection in motors and fan blades
  • Proximity detection
  • BLDC motor controllers
  • Flow meters

Advantages

Choosing the AH266K-PL-B-A Hall Effect latch from Diodes Incorporated offers several advantages:

  • High reliability and long operational life due to its robust design.
  • Flexibility in use across a wide range of industrial and commercial applications.
  • Easy to integrate into existing designs because of its compact size and simple interfacing requirements.
  • Enhanced performance with its high sensitivity to magnetic fields, providing precise and quick response times.

Overall, the AH266K-PL-B-A is a testament to Diodes Incorporated's commitment to providing high-quality, innovative semiconductor solutions that meet the evolving needs of modern technology.

You May Also Be Interested in

U18
Semiment Technology Co., Ltd.
SIP-3 Switches (Solid State) RoHS
Lowest to $0.4399
Infineon Technologies
MAG SWITCH UNIPOLAR SOT23-3
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH OMNIPOLAR SOT23W
Lowest to $0.8732
ShenZhen SlkorMicro Semicon Co. Ltd
TO-92S
Lowest to $0.0852
Infineon Technologies
MAGNETIC SWITCH LATCH SOT23-3
Lowest to $0.4090
Infineon Technologies
MAG SWITCH IC HALL EFF SC59-3
Need more? Email Us
Melexis Technologies NV
MAGNETIC SWITCH IC GEAR TO92
Need more? Email Us
Coto Technology
MAG SWITCH LATCH/BIPLR SOT23-3
Lowest to $0.4302
Diodes Incorporated
MAG SWITCH OMNIPOLAR SOT23 T&R
Lowest to $0.3942

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess