The AH1898-CA4-7 is a high-performance, micropower Omnipolar Hall Effect switch IC crafted by the reputable semiconductor manufacturer, Diodes Incorporated. This precision device is engineered to provide a reliable solution for a wide range of applications that require digital current switch outputs in response to magnetic field detection.
Key Features
- Omnipolar Detection: Capable of detecting both north and south poles, enabling versatile magnetic field sensing without the need for polarity consideration.
- High Sensitivity: Designed with a sensitive magnetic sensing capability that allows for the detection of weak magnetic fields, making it suitable for a variety of applications.
- Low Power Consumption: The AH1898-CA4-7 operates with very low current consumption, making it ideal for battery-powered and portable devices.
- Chopper-Stabilized Design: Ensures stable operation over a wide temperature range and minimizes the influence of thermal and mechanical stresses.
- Output Type: Provides a digital output signal that can easily interface with microcontrollers and other digital systems.
- Package: Comes in a compact SOT553 package, which is suitable for space-constrained applications.
Applications
The AH1898-CA4-7 is an excellent choice for a broad spectrum of applications, including but not limited to:
- Open and close detection in smart home devices such as doors and windows.
- Position and speed sensing in motors and industrial equipment.
- Flow meters where non-contact magnetic sensing is beneficial.
- Portable electronic devices where battery life is critical.
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
1.6V to 3.6V
Output Type
Digital
Package Type
SOT553
Operating Temperature
-40°C to +85°C
With its robust design and versatile features, the AH1898-CA4-7 from Diodes Incorporated stands out as a superior choice for designers looking to integrate reliable magnetic sensing functionality into their projects.