EN
  • EN
  • DE

AH1895-Z-7

Part No AH1895-Z-7
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH OMNIPOLAR SOT553 / MEDIUM SENSITIVITY MICROPOWER OMNIPLOAR HALL-EFFECT SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Function Omnipolar Switch
Technology Hall Effect
Polarization Either
Sensing Range ±8mT Trip, ±6.5mT Release
Test Condition -40°C ~ 85°C
Supply Voltage (V) 1.6V ~ 3.6V
Current - Supply (Maximum) 8μA
Current - Output (Maximum) 3.5mA
Output Type Push-Pull
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package SOT-553
Supplier Device Package SOT-553
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800947-AH1895-Z-7
Ultra Librarian 3D Model Ultra Librarian AH1895-Z-7 CAD Model

Description

Product Overview: AH1895-Z-7 from Diodes Incorporated

The AH1895-Z-7 is a high-performance, versatile Hall Effect sensor integrated circuit designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This micro-power component is specifically crafted to meet the demands of both energy-sensitive and space-constrained applications. It is widely utilized in various industries, including consumer electronics, automotive, industrial, and portable applications due to its compact size and low power consumption.

Key Features

  • High Sensitivity: The AH1895-Z-7 is equipped with a sensitive magnetic sensing element that enables it to detect magnetic fields with high precision, making it ideal for accurate position sensing applications.
  • Omni-polar Operation: This sensor is capable of detecting both north and south poles, providing flexibility in magnet selection and simplifying system design.
  • Low Power Consumption: It operates with a supply voltage as low as 1.6V and has an average supply current of only 4.3μA, which is particularly advantageous for battery-powered devices.
  • Chopper Stabilized Design: The built-in chopper stabilization feature offers stable operation over a wide temperature range and minimizes the influence of thermal and mechanical stress.
  • Output Type: The AH1895-Z-7 provides a digital output signal which can easily interface with microcontrollers and other digital systems.

Applications

  • Smartphones and Tablets
  • Portable Medical Devices
  • Consumer Electronics
  • Industrial Equipment
  • Automotive Systems

Package and Quality

The AH1895-Z-7 comes in an ultra-small and lead-free package, specifically the SOT553 package, which is both space-saving and environmentally friendly. Diodes Incorporated ensures that this product meets rigorous quality standards, providing reliable performance for the most demanding applications.

With its combination of low power operation, high sensitivity, and compact form factor, the AH1895-Z-7 from Diodes Incorporated stands out as a superior choice for designers looking to enhance the efficiency and functionality of their magnetic sensing systems.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP 4SIP
Need more? Email Us
UTC
SOT-23 Switches (Solid State) RoHS
Lowest to $0.0728
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0775
Infineon Technologies
MAG SWITCH IC HALL EFF SC59-3
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0733
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
Honeywell
MAGNETIC SWITCH LATCH 4DIP
Lowest to $23.2836
Diodes Incorporated
MAG SWITCH OMNIPOLAR SOT23 T&R
Lowest to $0.3942
Infineon Technologies
MAG SWITCH UNIPOLAR SOT23-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4574 $50.3140
270+ $0.3753 $101.3310
415+ $0.3636 $150.8940
570+ $0.3518 $200.5260
740+ $0.3401 $251.6740
985+ $0.3049 $300.3265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,202 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess