EN
  • EN
  • DE

AH1885-ZG-7-MOTO

Part No AH1885-ZG-7-MOTO
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Magnetic Sensors - Switches(SolidState)
Manufacturer Diodes Incorporated
Win Source Part Number 174291-AH1885-ZG-7-MOTO
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AH1885-ZG-7-MOTO CAD Model

Description

Introducing the AH1885-ZG-7-MOTO Hall Effect Sensor from Diodes Incorporated

The AH1885-ZG-7-MOTO is a cutting-edge, high-sensitivity Hall Effect sensor designed by Diodes Incorporated, tailored for the modern needs of the automotive and industrial sectors. This compact, yet robust sensor is engineered to provide reliable and precise magnetic sensing in a wide range of applications, from position and speed sensing to motor control and contactless switches.

Key Features

  • High Sensitivity: The AH1885-ZG-7-MOTO is equipped with a high-sensitivity Hall Effect plate that ensures accurate detection of magnetic fields, even at low flux densities.
  • Wide Operating Voltage Range: It operates over a broad voltage range from 2.5V to 5.5V, making it versatile for various circuit configurations.
  • Low Power Consumption: Designed with energy efficiency in mind, the device consumes minimal power, which is critical for battery-powered applications.
  • Chopper Stabilized Design: The inclusion of a chopper-stabilized amplifier enhances stability, reducing signal drift over temperature and eliminating the need for external components.
  • Omni-polar Operation: The sensor can detect both north and south poles, providing greater flexibility in magnet selection and sensor placement.
  • Robust Output: With an open-drain output capable of sinking up to 25mA, the sensor can directly drive small loads or interface with other circuitry with ease.

Applications

The AH1885-ZG-7-MOTO is ideal for a variety of applications, such as:

  • Automotive sensors for doors, seats, and gear detection
  • Industrial equipment for position sensing and revolution counting
  • Consumer electronics for flow meters and contactless switches

Package and Quality Assurance

Enclosed in a small and lead-free SOT553 package, the AH1885-ZG-7-MOTO is designed to meet the rigorous demands of the automotive industry, complying with the AEC-Q100 standards for performance and reliability. Its compact footprint allows for easy integration into space-constrained designs, ensuring that it can be adopted across a multitude of platforms without compromising on functionality.

With its combination of high sensitivity, low power consumption, and versatile applications, the AH1885-ZG-7-MOTO Hall Effect sensor from Diodes Incorporated stands out as an exceptional choice for designers looking to enhance the performance and efficiency of their products.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0639
Melexis Technologies NV
MAGNETIC SWITCH PROG TSOT3
Lowest to $6.8182
Texas Instruments
MAGNETIC SWITCH UNIPOLAR
Need more? Email Us
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
Melexis Technologies NV
MAGNETIC SWITCH IC GEAR TO92
Need more? Email Us
Coto Technology
MAG SWITCH LATCH/BIPLR SOT23-3
Lowest to $0.4302
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0733
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.1498
Diodes Incorporated
MAG SWITCH OMNIPOLAR SOT23 T&R
Lowest to $0.3942

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 132,500 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess