EN
  • EN
  • DE

AH1815-P-A

Part No AH1815-P-A
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH OMNIPOLAR 3SIP / LOW SENSITIVITY MICROPOWER OMNIPOLAR HALL-EFFECT SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Tape & Box (TB)
Function Omnipolar Switch
Technology Hall Effect
Polarization Either
Sensing Range ±54mT Trip, ±49mT Release
Test Condition -40°C ~ 125°C
Supply Voltage (V) 2.5V ~ 5.5V
Current - Supply (Maximum) 12mA
Current - Output (Maximum) 2.5mA
Output Type Open Drain
Features Sleep Mode
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 3-SIP, Formed Leads
Supplier Device Package 3-SIP
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803188-AH1815-P-A
Ultra Librarian 3D Model Ultra Librarian AH1815-P-A CAD Model

Description

The AH1815-P-A is a high-performance, micropower omnipolar Hall effect switch IC fabricated by Diodes Incorporated. This versatile sensor is designed to respond to both north and south poles, making it a flexible choice for a broad range of applications. The device is particularly well-suited for battery-powered consumer equipment due to its low power consumption and compact SOT553 package.

Key Features:

  • Supply Voltage Range: The AH1815-P-A operates within a 2.5V to 5.5V range, accommodating various power supply levels and ensuring compatibility with most low-voltage applications.
  • Low Power Consumption: With a supply current of just 4.3μA at 3V, the device is an excellent choice for power-sensitive applications, helping to extend battery life.
  • High Sensitivity: The IC offers a highly sensitive response to magnetic fields, enabling the detection of magnets even at a distance or through thin barriers.
  • Omnipolar Operation: The ability to detect both north and south magnetic poles increases design flexibility and simplifies installation.
  • Chopper Stabilized: The AH1815-P-A includes a chopper-stabilized design which provides stable operation over the full operating temperature range and minimizes the effect of temperature variations.
  • Robust Output: The open-drain output of the AH1815-P-A can be connected to a voltage higher than VCC, up to 20V, allowing for direct interface with a microcontroller or other logic components.

Applications:

The AH1815-P-A is ideal for a wide array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Utility meters
  • Smart home devices
  • Consumer electronics
  • Industrial equipment

With its robust design and high sensitivity, the AH1815-P-A from Diodes Incorporated is a reliable and efficient solution for designers looking to incorporate Hall effect sensing in their next project.

Note: For complete technical specifications and application guidelines, refer to the official datasheet and product documentation provided by Diodes Incorporated.

You May Also Be Interested in

Micronas GmbH
MAGNETIC SWITCH LATCH TO92UA
Need more? Email Us
Honeywell
MAGNETIC SWITCH LATCH 4DIP
Lowest to $23.2836
Allegro MicroSystems, LLC
MAGNETIC SWITCH OMNIPOLAR SOT23W
Lowest to $0.8732
U18
Semiment Technology Co., Ltd.
SIP-3 Switches (Solid State) RoHS
Lowest to $0.4399
Texas Instruments
MAGNETIC SWITCH OMNIPOLAR TO92-3
Lowest to $0.3377
NXP / Nexperia
IC MAG SWITCH SENSOR
Lowest to $1.1642
Texas Instruments
MAGNETIC SWITCH LATCH 4DSBGA
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0639
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0775

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3705 $59.2800
380+ $0.3042 $115.5960
590+ $0.2945 $173.7550
815+ $0.2851 $232.3565
1,050+ $0.2756 $289.3800
1,405+ $0.2471 $347.1755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess