EN
  • EN
  • DE

AH180N-ZG-7

Part No AH180N-ZG-7
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description Hall Effect Sensor Omnipolar 3.3V/5V 5-Pin SOT-553 T/R / MAGNETIC SWITCH OMNIPOLAR SOT553
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Purpose Omnipolar Switch
Technology Hall Effect
Polarization Either
Sensing Range ±5mT Trip, ±1mT Release
Testing Conditions 25°C
Supply Voltage - Operating 2.5 V to 5.5 V
Current - Supply (Max) 16μA
Output Type Open Drain
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-553
Win Source Part Number 009597-AH180N-ZG-7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AH180N
Introduction Date April 30, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian AH180N-ZG-7 CAD Model

Description

The AH180N-ZG-7 is a high-performance, micropower Omnipolar Hall Effect switch IC fabricated by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, and analog semiconductor markets. This integrated circuit is designed to provide a versatile and reliable solution for a wide range of contactless switching operations.

Key Features

  • Omnipolar Operation: The device can detect both north and south poles, offering greater flexibility in magnet selection and sensor placement.
  • High Sensitivity: Engineered for high magnetic sensitivity, the AH180N-ZG-7 ensures accurate and responsive performance in various applications.
  • Low Power Consumption: With an emphasis on power efficiency, this IC is ideal for battery-powered and portable devices, minimizing the overall energy footprint.
  • Chopper Stabilized Design: This feature provides stable operation over a wide temperature range and minimizes the influence of thermal and mechanical stresses.
  • Output Type: The IC offers a digital output that can easily interface with other digital systems, providing a straightforward signal processing solution.

Applications

The AH180N-ZG-7 is suited for a variety of applications where contactless switching is essential. Some common applications include:

  • Open and close detection in smart home devices such as doors and windows
  • Position and speed sensing in motors and industrial equipment
  • Proximity detection in consumer electronics and security systems
  • Fluid level detection in tanks and containers

Package and Quality

The AH180N-ZG-7 comes in a compact SOT553 package, which is lead-free, halogen-free, and RoHS compliant, reflecting Diodes Incorporated's commitment to environmental sustainability. The device's small footprint allows for easy integration into space-constrained designs without sacrificing performance or quality.

Conclusion

With its combination of omnipolar sensing, low power consumption, and high sensitivity, the AH180N-ZG-7 from Diodes Incorporated stands out as an excellent choice for designers looking to incorporate reliable Hall Effect switches into their applications. Its robust design and compatibility with modern manufacturing standards ensure it meets the rigorous demands of today's electronic devices.

You May Also Be Interested in

UTC
SOT-23 Switches (Solid State) RoHS
Lowest to $0.0728
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0733
GoChip
Digital Switch Omnipolar Hall Effect SOT-23-3L
Lowest to $0.1747
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
Coto Technology
MAG SWITCH LATCH/BIPLR SOT23-3
Lowest to $0.4302
Melexis Technologies NV
MAGNETIC SWITCH IC GEAR TO92
Need more? Email Us
Prolific Technology Inc.
Bipolar 4V~38V SOT-23-3L Latches RoHS
Lowest to $0.1517
Alps Alpine
MAGNETIC SENSOR
Lowest to $8.2075
Melexis Technologies NV
MAGNETIC SWITCH PROG TSOT3
Lowest to $6.8182

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2211 $50.8530
555+ $0.1815 $100.7325
855+ $0.1758 $150.3090
1,180+ $0.1701 $200.7180
1,520+ $0.1645 $250.0400
2,040+ $0.1474 $300.6960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,070 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess