The AH1808-P-B is a high-performance, micropower omnipolar Hall effect switch sensor designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This sensor is engineered to detect the presence of a magnetic field and output a digital signal indicating its presence.
Key Features
- Omnipolar Operation: Capable of detecting both north and south poles, providing versatile operation for a variety of applications.
- High Sensitivity: The AH1808-P-B can detect weak magnetic fields, making it suitable for precision applications.
- Low Power Consumption: With a supply voltage in the range of 2.5V to 5.5V, it is optimized for battery-powered and portable devices due to its micropower consumption.
- Chopper-Stabilized Design: Ensures minimal drift over temperature variations, resulting in reliable and stable performance.
- Output Type: The sensor provides a digital output that can interface directly with microprocessors and logic circuits.
- Robust Package: Housed in a small and low-profile SC59 package, it is suitable for space-constrained applications.
Applications
The AH1808-P-B Hall effect sensor is ideal for a wide range of applications, including but not limited to:
- Open and close detection in smart home devices like doors and windows
- Position sensing in industrial automation
- Speed detection in motors and fans
- Flow rate sensing in utility meters
- Battery-operated devices where power efficiency is critical
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
2.5V to 5.5V
Output Type
Digital
Package
SC59
Operating Temperature
-40°C to +85°C
For designers and engineers looking for a reliable Hall effect sensor that offers high sensitivity and low power consumption, the AH1808-P-B from Diodes Incorporated is an excellent choice. Its robust design and technical specifications make it a versatile component for a vast array of magnetic sensing applications.