EN
  • EN
  • DE

AH180-PG-B-S

Part No AH180-PG-B-S
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH OMNIPOLAR 3SIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Packaging Bulk
Status Active
Purpose Omnipolar Switch
Technology Hall Effect
Polarization Either
Sensing Range ±6mT Trip, ±2mT Release
Testing Conditions 25°C
Supply Voltage - Operating 2.5 V to 5.5 V
Current - Supply (Max) 16μA
Output Type Open Drain
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 3-SIP
Win Source Part Number 1016321-AH180-PG-B-S
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian AH180-PG-B-S CAD Model

Description

The AH180-PG-B-S is a high-performance, versatile magnetic Hall effect sensor IC designed by Diodes Incorporated. It is engineered to detect the presence of a magnetic field and convert it into a digital output signal. This sensor is particularly well-suited for a wide range of applications, including but not limited to position sensing, proximity detection, and speed measurement.

Key Features

  • Omni-polar Operation: The AH180-PG-B-S is capable of detecting both north and south poles, providing greater flexibility in the design of sensing systems.
  • High Sensitivity: Engineered for high magnetic sensitivity, this sensor can detect weak magnetic fields, making it ideal for precision applications.
  • Low Power Consumption: With its low power design, the AH180-PG-B-S is an excellent choice for battery-powered or energy-efficient devices.
  • Chopper Stabilized Design: The built-in chopper stabilization feature offers stable operation over a wide temperature range and minimizes the effect of any inherent offset voltage.
  • Digital Output: The sensor provides a digital output that can easily interface with microcontrollers and other digital systems.
  • Compact SOT553 Package: The small form factor of the SOT553 package allows for the integration of the AH180-PG-B-S into space-constrained applications.

Applications

The versatility of the AH180-PG-B-S makes it suitable for various industrial, consumer, and automotive applications. It is commonly used in:

  • Open and close detection for smart devices
  • Rotary encoders for precise position sensing
  • Flow meters in industrial systems
  • Speed sensors in automotive applications

Technical Specifications

The AH180-PG-B-S operates within a power supply range of 2.5V to 5.5V, making it compatible with a variety of electronic systems. Its operating temperature range of -40°C to 85°C ensures reliable performance in harsh environments.

For detailed information on electrical characteristics, operational parameters, and physical specifications, refer to the official datasheet provided by Diodes Incorporated.

You May Also Be Interested in

GoChip
Digital Switch Omnipolar Hall Effect SOT-23-3L
Lowest to $0.1747
Infineon Technologies
MAG SWITCH IC HALL EFF SC59-3
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH OMNIPOLAR SOT23W
Lowest to $0.8732
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0671
Alps Alpine
MAGNETIC SENSOR
Lowest to $8.2075
Coto Technology
MAG SWITCH LATCH/BIPLR SOT23-3
Lowest to $0.4302
ShenZhen SlkorMicro Semicon Co. Ltd
TO-92S
Lowest to $0.0852
Melexis Technologies NV
MAGNETIC SWITCH IC GEAR TO92
Need more? Email Us
U18
Semiment Technology Co., Ltd.
SIP-3 Switches (Solid State) RoHS
Lowest to $0.4399

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.5846 $63.1692
5+ $25.9159 $129.5795
7+ $25.1062 $175.7434
10+ $24.2954 $242.9540
13+ $23.4858 $305.3154
17+ $21.0568 $357.9656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,610 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess