EN
  • EN
  • DE

AH180-PG-A-S

Part No AH180-PG-A-S
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH OMNIPOLAR 3SIP / Hall Effect Sensor Omnipolar 3.3V/5V 3-Pin SIP Ammo
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Packaging Tape in Box
Function Omnipolar Switch
Technology Hall Effect
Polarization Either
Sensing Range ±6mT Trip, ±2mT Release
Test Condition 25°C
Operating Supply Voltage 2.5 V ~ 5.5 V
Maximum Supply Current 16μA
Output Type Open Drain
Operating Temperature Range -40°C ~ 85°C (TA)
Package 3-SIP, Formed Leads
Manufacturer Package 3-SIP
Win Source Part Number 768358-AH180-PG-A-S
Popularity Medium
Supply and Demand Status Balance
Quantity per package 4k pcs
Family Name AH180
Introduction Date December 01, 2006
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AH180-PG-A-S CAD Model

Description

Introducing the AH180-PG-A-S Hall Effect Sensor IC from Diodes Incorporated

Diodes Incorporated, a leading manufacturer in the semiconductor market, presents the AH180-PG-A-S, a high-performance, micropower Hall effect sensor IC designed for a wide array of applications. This compact and versatile sensor is an ideal solution for engineers looking to integrate a reliable magnetic sensing element into their designs.

Key Features

  • Micropower Operation: The AH180-PG-A-S is optimized for low-power consumption, making it suitable for battery-powered applications where efficiency is paramount.
  • Omnipolar Detection: Capable of detecting both north and south poles, this sensor provides flexibility and simplifies the design process as there is no need to distinguish the magnetic pole polarity.
  • High Sensitivity: Engineered for high magnetic sensitivity, this sensor ensures accurate and responsive performance, even in applications with weak magnetic fields.
  • Chopper Stabilized Design: The inclusion of chopper stabilization offers enhanced stability over temperature variations and eliminates offset drift, ensuring consistent operation under diverse conditions.
  • Robust Output: With a push-pull output, the AH180-PG-A-S delivers a robust signal that does not require external pull-up resistors, simplifying the circuit design.

Applications

The AH180-PG-A-S is a versatile component that can be used in a multitude of applications, including:

  • Open and close detection in smart home devices
  • Position and speed sensing in motors and industrial equipment
  • Proximity detection for consumer electronics
  • Portable medical devices requiring low power consumption
  • Energy-efficient applications in IoT devices

Reliability and Quality

Diodes Incorporated is committed to providing high-quality products. The AH180-PG-A-S is built with the highest standards of reliability and performance in mind, ensuring that it meets the demanding requirements of modern electronic devices. With its small footprint, this sensor can be easily integrated into space-constrained applications without compromising functionality.

Whether you are developing consumer electronics, industrial automation systems, or portable medical devices, the AH180-PG-A-S Hall effect sensor IC from Diodes Incorporated offers a reliable and efficient solution for your magnetic sensing needs.

You May Also Be Interested in

Prolific Technology Inc.
Bipolar 4V~38V SOT-23-3L Latches RoHS
Lowest to $0.1517
Alps Alpine
MAGNETIC SENSOR
Lowest to $8.2075
Melexis Technologies NV
MAGNETIC SWITCH PROG TSOT3
Lowest to $6.8182
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.1498
NXP / Nexperia
IC MAG SWITCH SENSOR
Lowest to $1.1642
GoChip
Digital Switch Omnipolar Hall Effect SOT-23-3L
Lowest to $0.1747
Micronas GmbH
MAGNETIC SWITCH LATCH TO92UA
Need more? Email Us
Infineon Technologies
MAGNETIC SWITCH LATCH SOT23-3
Lowest to $0.4090
U18
Semiment Technology Co., Ltd.
SIP-3 Switches (Solid State) RoHS
Lowest to $0.4399

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess