EN
  • EN
  • DE

AH175-WG-7-A

Part No AH175-WG-7-A
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH SC59-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Purpose Latch
Technology Hall Effect
Polarization South Pole
Sensing Range 6mT Trip, -6mT Release
Testing Conditions 25°C
Supply Voltage - Operating 3.5 V to 20 V
Current - Supply (Max) 6mA
Current - Output (Max) 25mA
Output Type Open Collector
Features Temperature Compensated
Temperature Range - Operating -40°C to 150°C (TA)
Case / Package SC-59-3
Win Source Part Number 009586-AH175-WG-7-A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AH175-WG-7-A CAD Model

Description

The AH175-WG-7-A is a premier magnetic sensor product from Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This Hall Effect sensor is designed for contactless switching applications, offering a reliable solution for detecting magnetic fields with high precision and durability.

Key Features

  • High Sensitivity: The AH175-WG-7-A is equipped with a sensitive Hall Effect plate that can detect the presence of magnetic fields from a considerable distance, providing accurate switching responses.
  • Wide Operating Voltage Range: This sensor operates efficiently across a broad voltage range, making it versatile for various applications and ensuring compatibility with different types of circuits and power supplies.
  • Low Power Consumption: Designed for energy efficiency, the AH175-WG-7-A minimizes power usage, making it an ideal choice for battery-powered devices or energy-sensitive systems.
  • Chopper Stabilized Design: The inclusion of a chopper-stabilized amplifier enhances the stability of the sensor's output, reducing the influence of thermal and stress-related drift.
  • Robust Output: The sensor provides a digital output that remains unaffected by external electromagnetic interference, ensuring consistent performance in challenging environments.

Applications

The AH175-WG-7-A is a versatile component suitable for a wide range of applications. It is commonly used in:

  • Position and proximity sensing
  • Revolution counting and rotational speed measurement
  • Brushless DC motor commutation
  • Flow meters
  • Contactless switches in consumer electronics

Package and Quality

The AH175-WG-7-A comes in a small, lead-free package that is both environmentally friendly and space-saving. The package is designed for easy integration into various circuit designs. Furthermore, Diodes Incorporated ensures that each sensor meets rigorous quality standards, providing reliable and consistent performance for critical applications.

For detailed specifications, technical datasheets, and support resources, customers are encouraged to visit the official Diodes Incorporated website or contact their support team directly.

You May Also Be Interested in

Micronas GmbH
MAGNETIC SWITCH LATCH TO92UA
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH OMNIPOLAR TO92-3
Lowest to $0.3377
Allegro MicroSystems, LLC
MAGNETIC SWITCH OMNIPOLAR SOT23W
Lowest to $0.8732
Alps Alpine
MAGNETIC SENSOR
Lowest to $8.2075
Infineon Technologies
MAG SWITCH UNIPOLAR SOT23-3
Need more? Email Us
UTC
SOT-23 Switches (Solid State) RoHS
Lowest to $0.0728
NXP / Nexperia
IC MAG SWITCH SENSOR
Lowest to $1.1642
Diodes Incorporated
MAG SWITCH OMNIPOLAR SOT23 T&R
Lowest to $0.3942
Infineon Technologies
TSOP-6-1.5mm Switches (Solid State) RoHS
Lowest to $0.6840

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5025 $50.2500
245+ $0.4123 $101.0135
380+ $0.3994 $151.7720
520+ $0.3866 $201.0320
670+ $0.3737 $250.3790
900+ $0.3350 $301.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,860 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess