EN
  • EN
  • DE

AH173-PG-A-B

Part No AH173-PG-A-B
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH 3SIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Packaging AMMO PACKAGE
Status Active
Purpose Latch
Technology Hall Effect
Polarization South Pole
Sensing Range 8mT Trip, -8mT Release
Testing Conditions 25°C
Supply Voltage - Operating 3 V to 20 V
Current - Supply (Max) 6mA
Current - Output (Max) 25mA
Output Type Open Collector
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 3-SIP
Win Source Part Number 1016313-AH173-PG-A-B
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AH173-PG-A-B CAD Model

Description

Product Overview: AH173-PG-A-B - Diodes Incorporated

The AH173-PG-A-B is a high-performance, precision Hall Effect latch from Diodes Incorporated, designed to meet the needs of a wide range of applications requiring accurate position sensing. This advanced sensor integrates a voltage regulator, Hall sensor with dynamic offset cancellation system, Schmitt trigger, and an open-drain output driver, all in a compact, lead-free, RoHS-compliant package.

Key Features

  • Operating Voltage: The device operates within a supply range of 3V to 28V, making it versatile for various operating environments and compatible with many types of electronic systems.
  • Temperature Range: With an operating temperature range of -40°C to 85°C, the AH173-PG-A-B can reliably function in extreme conditions, ensuring consistent performance across a broad spectrum of temperatures.
  • Sensitivity and Stability: The built-in dynamic offset cancellation system provides enhanced sensitivity and stability, allowing for accurate detection of magnetic fields in different operational conditions.
  • Output Type: The open-drain output of the AH173-PG-A-B provides a convenient interface for direct connection to a microcontroller or other logic circuitry, simplifying system design.
  • Package: Enclosed in a PG-SOT23-3 package, the device is compact and suitable for space-constrained applications while providing robustness and reliability.

Applications

The AH173-PG-A-B is ideal for use in a variety of applications where precision magnetic sensing is critical. Common applications include:

  • Brushless DC motor commutation
  • Position and speed sensing
  • Rotary and linear encoders
  • Contactless switches
  • Automotive sensors

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products. The AH173-PG-A-B is subjected to rigorous testing and quality control procedures, ensuring that it meets the stringent standards required for industrial and automotive applications. Customers can trust the performance and reliability of this Hall Effect latch to deliver consistent results in their electronic designs.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0733
Allegro MicroSystems, LLC
MAGNETIC SWITCH OMNIPOLAR SOT23W
Lowest to $0.8732
Micronas GmbH
MAGNETIC SWITCH LATCH TO92UA
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0775
Texas Instruments
MAGNETIC SWITCH LATCH 4DSBGA
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0639
Honeywell
MAGNETIC SWITCH LATCH 4DIP
Lowest to $23.2836
NXP / Nexperia
IC MAG SWITCH SENSOR
Lowest to $1.1642
Coto Technology
MAG SWITCH LATCH/BIPLR SOT23-3
Lowest to $0.4302

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,070 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess