EN
  • EN
  • DE

AF15N50DNPTR-G1

Part No AF15N50DNPTR-G1
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (0 - A)
Description 50V N-Channel MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 173980-AF15N50DNPTR-G1
Popularity Medium
Supply and Demand Status Balance
Family Name AF15N50DNP
Introduction Date August 12, 2013
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian AF15N50DNPTR-G1 CAD Model

Description

The AF15N50DNPTR-G1 is a high-performance, N-channel enhancement mode power MOSFET designed and manufactured by Diodes Incorporated. This device is engineered to deliver efficient power conversion and control in a wide range of applications, including power supplies, motor drives, and lighting systems. With its advanced technology and robust design, the AF15N50DNPTR-G1 is an ideal choice for designers looking for a reliable and energy-efficient solution.

Key Features

  • High Drain-Source Breakdown Voltage (VDS): The MOSFET features a 500V rating, making it suitable for high-voltage applications.
  • Low On-Resistance (RDS(on)): With its low on-resistance, the device ensures minimal power loss and improved efficiency during operation.
  • High Continuous Drain Current (ID): The device supports a continuous drain current of up to 15A, providing ample current handling capabilities for demanding applications.
  • Fast Switching Speed: The MOSFET's fast switching performance enables efficient operation at high frequencies, which is beneficial for reducing the size of passive components.
  • Enhanced Thermal Performance: The package design and material selection contribute to excellent thermal performance, ensuring reliability even under high temperature operating conditions.

Applications

The AF15N50DNPTR-G1 is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Inverters
  • DC-DC Converters
  • Motor Control Systems
  • LED Lighting

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AF15N50DNPTR-G1 is no exception. The device is manufactured using industry-leading techniques and is subjected to rigorous testing to ensure high reliability and performance over its lifespan. Its robustness is further highlighted by its compliance with RoHS standards, ensuring that it meets global environmental and safety requirements.

Product Packaging

The AF15N50DNPTR-G1 comes in a TO-252 (DPAK) package, which is widely used for surface mount technology (SMT). This compact package allows for efficient use of PCB space and is suitable for automated assembly processes, reducing manufacturing costs and time.

You May Also Be Interested in

Vishay
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AMIS
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Vishay
Need more? Email Us
Toko America Inc.
Need more? Email Us
Bosch Sensortec
Need more? Email Us
AMIS
Lowest to $4.2781
AMIS
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8732 $52.3920
140+ $0.7165 $100.3100
220+ $0.6941 $152.7020
300+ $0.6717 $201.5100
390+ $0.6493 $253.2270
520+ $0.5821 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,580 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess