The ADM20U40-T is a cutting-edge semiconductor device from Diodes Incorporated, designed to offer superior performance in a wide range of applications. This product is a testament to Diodes Incorporated's commitment to providing high-quality components that meet the evolving needs of the electronics industry.
Key Features
- Ultra-Fast Recovery Time: The ADM20U40-T boasts an ultra-fast recovery time, making it ideal for high-efficiency power supply systems and other applications where speed is critical.
- High Voltage Capability: With a high voltage rating, this diode can handle significant voltage levels, ensuring reliability and robustness in demanding situations.
- Low Forward Voltage Drop: The low forward voltage drop feature reduces power loss and improves overall system efficiency, which is particularly beneficial in power-sensitive designs.
- Soft Recovery Characteristics: The device's soft recovery characteristics minimize electromagnetic interference (EMI), providing quieter operation and reducing the need for additional filtering components.
Applications
The ADM20U40-T is versatile and can be used in various applications, including:
- Switch Mode Power Supplies (SMPS)
- Power Factor Correction (PFC) circuits
- Freewheeling diodes in converters and inverters
- High-frequency rectification
Product Specifications
| Parameter |
Value |
| Package |
TO-252 (DPAK) |
| Peak Repetitive Reverse Voltage |
400 V |
| Average Rectified Forward Current |
2.0 A |
| Operating Temperature Range |
-55°C to +150°C |
Quality and Reliability
Diodes Incorporated ensures that the ADM20U40-T meets stringent quality standards. Each device undergoes rigorous testing to guarantee performance and reliability, making it a trusted choice for engineers and designers seeking components that will perform consistently under various conditions.