Product Overview: 74LVCE1G04SE-7 from Diodes Incorporated
The 74LVCE1G04SE-7 is a high-performance, single-gate CMOS logic inverter from Diodes Incorporated, designed to operate over a broad voltage range of 1.65V to 5.5V. This versatile component is part of the 74LVC family, which is renowned for its low-voltage operation and low-power consumption, making it an excellent choice for battery-operated applications and portable devices.
Manufactured with advanced silicon-gate CMOS technology, the 74LVCE1G04SE-7 ensures high-speed operation while maintaining the low static power dissipation of CMOS. The device is characterized for operation from -40°C to +125°C, ensuring reliability across a wide range of environmental conditions. This extended temperature range makes it suitable for industrial applications where temperature extremes are a concern.
The logic inverter is encapsulated in a small SOT-353 package, making it ideal for space-constrained applications. Its compact footprint allows for efficient use of PCB real estate, which is particularly beneficial in modern miniaturized electronic assemblies.
Key Features:
- Wide Operating Voltage Range: Compatible with 1.65V to 5.5V, allowing for flexible use in various circuit designs.
- Low Power Consumption: CMOS technology ensures low static power dissipation, which is critical for power-sensitive applications.
- High-Speed Operation: The device is designed for fast switching, providing efficient signal inversion with minimal delay.
- Extended Temperature Range: Reliable performance from -40°C to +125°C, suitable for demanding industrial environments.
- Compact SOT-353 Package: Space-saving design that fits easily into tight PCB layouts.
With its robust design and versatile features, the 74LVCE1G04SE-7 is an ideal choice for a wide array of applications, including logic inversion, signal processing, and as a buffer in various digital circuits. Its compatibility with TTL levels also allows for easy interfacing with other logic families, providing designers with a flexible and reliable solution for their circuit designs.
The 74LVCE1G04SE-7 by Diodes Incorporated represents a blend of performance, efficiency, and miniaturization, making it a go-to component for engineers looking to optimize their digital systems.