Overview of Product 74LVC2G07FW5-7 from Diodes Incorporated
The 74LVC2G07FW5-7 is a high-performance, dual non-inverting buffer with open-drain outputs, designed and manufactured by Diodes Incorporated. This integrated circuit (IC) is part of the 74LVC family, which is known for its low-voltage operation and compatibility with TTL (Transistor-Transistor Logic) levels. The 74LVC2G07FW5-7 is particularly suitable for down-translation to lower voltage levels and is ideal for use in a wide range of applications, including computing, consumer electronics, and industrial systems.
Key Features
- Logic Type: Dual Non-Inverting Buffer/Driver
- Output Type: Open Drain
- Number of Elements: 2
- Number of Bits per Element: 1
- Supply Voltage Range: 1.65V to 5.5V
- High-Level Output Current: -8 mA
- Low-Level Output Current: 8 mA
- Operating Temperature Range: -40°C to +125°C
- Mounting Type: Surface Mount
- Package / Case: 6-XFDFN
Performance and Quality
Equipped with an advanced 5-bit CMOS technology, the 74LVC2G07FW5-7 ensures minimal power consumption while maintaining high-speed operation. Its ability to interface with 5V logic signals while operating at a lower voltage makes it incredibly versatile. The open-drain outputs allow for wired-OR logic functions, adding to the flexibility of design.
The IC is packaged in a space-saving 6-XFDFN enclosure, which is highly beneficial for compact PCB layouts. Additionally, it is specified for a wide operating temperature range, ensuring reliable performance in extreme conditions.
Applications
The 74LVC2G07FW5-7 is used in various applications that require logic level shifting or buffering with open-drain outputs. These include:
- Interface translation
- Line driving
- Bus management
- Memory interfacing
- Power supply control
With its robust design and versatile features, the 74LVC2G07FW5-7 from Diodes Incorporated is an excellent choice for designers looking for a reliable and flexible logic buffer solution.