Product Overview: 74LVC2G04FX4-7 from Diodes Incorporated
The 74LVC2G04FX4-7 is a high-performance, dual inverter gate integrated circuit (IC) designed and manufactured by Diodes Incorporated. This IC is part of the 74LVC series, which is known for its low-voltage operation and compatibility with TTL (Transistor-Transistor Logic) levels. The product is specifically engineered to address the needs of low power and high-speed operation in contemporary electronic systems.
Constructed with advanced silicon-gate CMOS technology, the 74LVC2G04FX4-7 ensures reduced power consumption while maintaining high-speed performance. It operates over a wide voltage range of 1.65V to 5.5V, which makes it suitable for interfacing with both 3.3V and 5V systems. This flexibility is valuable for designers working on mixed-voltage applications, allowing for seamless integration without the need for level shifting.
The compact footprint of the 74LVC2G04FX4-7 is encapsulated in a space-saving 6-pin XSON package, which is ideal for applications where board space is at a premium. The small form factor does not compromise its performance, as the IC is capable of driving capacitive loads while maintaining fast propagation delays, ensuring signals are processed quickly and efficiently.
Key features of the 74LVC2G04FX4-7 include:
- High-speed operation: The device is capable of handling frequencies that are essential for modern digital applications.
- Low power dissipation: With its CMOS technology, the IC has a significantly lower power consumption compared to traditional logic devices.
- Wide operating voltage range: Compatibility with various system voltages adds to its versatility.
- Inputs accept voltages up to 5.5V: This feature allows for direct interfacing with high-voltage signals without the need for level shifters.
- Low noise overshoot and undershoot: This ensures signal integrity, which is crucial for high-speed digital circuits.
- ESD protection: The device includes protection against electrostatic discharge, enhancing its reliability and longevity in harsh environments.
Overall, the 74LVC2G04FX4-7 is an excellent choice for designers looking for a high-performance, dual inverter gate solution. Whether it's being used in consumer electronics, computing devices, or industrial applications, this IC from Diodes Incorporated provides the efficiency, speed, and reliability required for today's demanding electronic circuits.