Product Overview: 74LVC240AT20-13
The 74LVC240AT20-13 is a high-performance, octal inverting buffer/line driver with 3-state outputs, designed by Diodes Incorporated to handle the demanding requirements of high-speed signal transmission while maintaining low power consumption. This integrated circuit is part of the 74LVC family, which is well-known for its low-voltage operation and compatibility with TTL levels.
Key Features
- Logic Type: Octal Inverting Buffer/Line Driver with 3-state outputs
- Operating Voltage: 1.65V to 3.6V, allowing for use in low-voltage applications and compatibility with various logic levels
- High-Speed: Capable of operating at frequencies up to 100 MHz, making it suitable for high-speed data transmission and processing
- Drive Capability: Can drive up to 24mA at the output, providing sufficient current for a wide range of loads
- Low Power Dissipation: Designed with power-saving in mind, it has a reduced power consumption, which is crucial for battery-operated devices
- Bus Hold: Features bus hold on inputs, which eliminates the need for external pull-up or pull-down resistors
- Package: Available in a TSSOP-20 package, which is suitable for surface-mount technology and helps to save board space
- Lead-Free and RoHS Compliant: Meets environmental standards, making it suitable for use in environmentally sensitive applications
Applications
The 74LVC240AT20-13 is ideal for a range of applications where efficient data flow control is required. Its high-speed operation and strong drive capability make it well-suited for use in:
- Data communication systems
- Signal buffering in servers and telecommunications
- Memory address drivers
- Bus interface or bus driver applications
- Peripheral drivers where signal inversion is needed
With its robust design and versatile features, the 74LVC240AT20-13 from Diodes Incorporated is a reliable choice for designers looking to optimize their digital systems for speed, power efficiency, and space-saving without compromising on performance.