Product Overview: 74LVC1G86W5-7
Manufacturer: Diodes Incorporated
The 74LVC1G86W5-7 is a high-performance, single 2-input exclusive OR (XOR) gate integrated circuit from Diodes Incorporated, designed for use in a wide array of electronic applications. This logic gate is part of the 74LVC family, which is well-known for its low-voltage operation and compatibility with TTL (Transistor-Transistor Logic) levels.
Key Features
- Low Voltage Operation: The device operates at a voltage range of 1.65V to 5.5V, making it suitable for battery-operated and low-power devices.
- High Speed: It offers a propagation delay of typically 3.7ns at 3.3V, allowing for high-speed operation in critical applications.
- Power Down Protection: Inputs can be at a higher voltage when the device is powered down, without causing any damage, providing a robust performance.
- ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is provided, with levels exceeding JESD 22, ensuring the longevity and reliability of the device in harsh environments.
- Low Power Consumption: Its low power consumption is ideal for energy-saving applications and extends the battery life in portable devices.
- Logic Level Translation: The 74LVC1G86W5-7 can perform logic level translation to interface between different voltage domains within a system.
Applications
The versatile nature of the 74LVC1G86W5-7 makes it suitable for a variety of applications, including:
- Portable and battery-powered devices
- Computing peripherals
- Communication infrastructure
- Microprocessor or microcontroller systems
- Data processing
- Control systems
Packaging and Quality
Diodes Incorporated has packaged the 74LVC1G86W5-7 in a 5-pin SOT25 package, which is compact and suitable for space-constrained applications. The product adheres to the stringent quality standards set by Diodes Incorporated, ensuring high reliability and performance.
In conclusion, the 74LVC1G86W5-7 from Diodes Incorporated is a highly versatile and efficient solution for implementing exclusive OR logic functions in a wide range of electronic systems. Its low-voltage operation, speed, and robust protection features make it an excellent choice for designers looking to enhance the performance of their applications.