Product Overview: 74HCT00T14-13 from Diodes Incorporated
The 74HCT00T14-13 is a high-speed Si-gate CMOS device from Diodes Incorporated, renowned for its robust performance and versatility. This integrated circuit is part of the 74HCT series, designed to interface CMOS and TTL logic levels. It consists of four independent NAND gates, each with two inputs, which are fundamental building blocks in digital electronics. This product is particularly tailored for logic level conversions and various forms of digital logic design that require the NAND function.
The 74HCT00T14-13 operates at a compatible logic level with TTL, while maintaining the low power consumption and high noise immunity of CMOS technology. It is characterized for operation from -40°C to +125°C, making it suitable for industrial applications that demand reliable performance under extreme temperatures.
With a supply voltage range of 4.5V to 5.5V, this IC is optimized for 5V systems. Its fast propagation delay and high noise immunity are achieved through advanced silicon-gate CMOS fabrication. The 74HCT00T14-13 is offered in a 14-pin TSSOP package, which is conducive for space-saving PCB designs and is compatible with standard surface-mount technology, thereby simplifying the assembly process.
Key features of the 74HCT00T14-13 include:
- Logic Type: Quad 2-Input NAND Gate
- Operating Voltage Range: 4.5V to 5.5V
- High Noise Immunity: Typical VNIH/VNIL of 28% VCC at VCC = 5V
- Low Power Consumption: 20 µA maximum ICC
- High-Speed: Typical tpd of 8ns at VCC = 5V
- Output Drive Capability: 10 LSTTL Loads
- Operating Temperature Range: -40°C to +125°C
- Package Type: 14-pin TSSOP
Applications for the 74HCT00T14-13 range from logic level shifting and signal gating to building complex digital systems such as computer processors, memory arrays, and programmable logic devices. Its high-speed performance and integration of four NAND gates make it a valuable component for designers looking to optimize their digital circuit designs for speed and efficiency.
Diodes Incorporated provides comprehensive technical support and datasheets for the 74HCT00T14-13, ensuring that engineers have all the necessary information for successful implementation into their electronic projects.