Overview of Diodes Incorporated 74AUP2G06DW-7
The 74AUP2G06DW-7 is a high-performance, dual inverter gate designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is part of the 74AUP family, known for its ultra-low power consumption and high-speed operation, making it an ideal choice for battery-powered and portable applications where power efficiency is crucial.
Key Features
- Low Power Consumption: The device operates with a very low static power consumption (ICC) and near-zero dynamic power consumption (CPD), which is essential for extending battery life in portable devices.
- High-Speed Operation: Despite its low power usage, the 74AUP2G06DW-7 does not compromise on speed, offering fast propagation delays that are suitable for high-speed signal processing applications.
- Wide Operating Voltage Range: It supports a wide operating voltage range from 0.8V to 3.6V, which provides design flexibility for various logic level requirements.
- ESD Protection: The device includes input and output over-voltage tolerance and is equipped with robust ESD protection, ensuring reliability and stability in harsh electrical environments.
- Compact Design: Housed in a small 8-pin TSSOP package, the 74AUP2G06DW-7 is designed for space-constrained applications.
Applications
Thanks to its ultra-low power consumption and high-speed capabilities, the 74AUP2G06DW-7 is suitable for a wide range of applications, including:
- Smartphones and Tablets
- Wearable Technology
- Portable Gaming Devices
- Medical Monitoring Equipment
- Energy Management Systems
Technical Specifications
- Logic Type: Dual Inverter Gate
- Package / Case: 8-TSSOP
- Mounting Type: Surface Mount
- Operating Temperature: -40°C to +125°C
The 74AUP2G06DW-7 from Diodes Incorporated is an exemplary component for designers looking to incorporate a reliable and efficient logic solution into their next project. Its combination of low power consumption, high-speed operation, and compact form factor makes it an excellent choice for the latest electronic innovations.