EN
  • EN
  • DE

74AUP1G08SE-7

Part No 74AUP1G08SE-7
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters
Description IC GATE AND 1CH 2-INP SOT353
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features IC 1 Channel
Manufacturer Diodes Incorporated
Series 74AUP
Package Reel - TR
Family Name 74AUP1G08
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1034-74AUP1G08SE-7DITR, 1034-74AUP1G08SE-7DIDKR, 74AUP1G08SE-7DITR, 74AUP1G08SE-7-ND, 74AUP1G08SE-7DIDKR, 74AUP1G08SE-7DICT, 74AUP1G08SE7, 1034-74AUP1G08SE-7DICT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 857710-74AUP1G08SE-7
Ultra Librarian 3D Model Ultra Librarian 74AUP1G08SE-7 CAD Model

Description

Diodes Incorporated 74AUP1G08SE-7 Logic Gate

The 74AUP1G08SE-7 from Diodes Incorporated is a high-performance, single 2-input positive AND gate integrated circuit, designed for optimal power and speed. This logic device is part of the advanced ultra-low power (AUP) series, which is engineered to operate with a very low supply voltage range of 0.8V to 3.6V. This feature makes the 74AUP1G08SE-7 an excellent choice for battery-operated and portable applications where power efficiency is a critical concern.

With its ultra-low static and dynamic power consumption, the 74AUP1G08SE-7 minimizes power losses, ensuring longer battery life and reduced heat generation. The device's power-conserving characteristics are complemented by its high-speed operation, providing a balanced solution for modern, energy-sensitive electronics.

The 74AUP1G08SE-7 comes in a space-saving 6-pin SOT-363 package, which is ideal for compact PCB layouts. Despite its small footprint, it offers high noise immunity and tolerance to voltage undershoot, enhancing the reliability of the system in which it is used. Its input levels are compatible with standard CMOS outputs, with Schmitt-trigger action at all inputs that make the circuit tolerant to slower input rise and fall times.

Key features of the 74AUP1G08SE-7 include:

  • Low static power consumption (ICC = 0.9µA max)
  • Low dynamic power consumption (CPD = 4.3pF max at 3.3V)
  • Wide operating voltage range (VCC = 0.8V to 3.6V)
  • High-temperature operation (Tamb = -40°C to +125°C)
  • Low noise overshoot and undershoot
  • Overvoltage tolerant inputs and outputs
  • ESD protection exceeds JESD 22

This AND gate is suitable for a wide array of applications, including mobile phones, PDAs, computers, and other electronic devices that require logic-level processing with minimal power consumption. The 74AUP1G08SE-7 is a testament to Diodes Incorporated's commitment to providing advanced logic solutions that meet the demands of modern, power-conscious electronics.

You May Also Be Interested in

Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1,180+ $0.0425 $50.1500
2,870+ $0.0349 $100.1630
4,440+ $0.0338 $150.0720
6,120+ $0.0327 $200.1240
7,915+ $0.0316 $250.1140
10,565+ $0.0284 $300.0460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,690 pieces
MOQ: 1180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess