EN
  • EN
  • DE

74AUP1G07FZ4-7

Part No 74AUP1G07FZ4-7
Manufacturer Diodes Incorporated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 3.6V 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 23 Weeks
Features Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output X2-DFN1410-6
Manufacturer Diodes Incorporated
Series 74AUP
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 6-XFDFN
Case / Package X2-DFN1410-6
Family Name 74AUP1G07
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 74AUP1G07FZ4-7DITR, 74AUP1G07FZ47, 74AUP1G07FZ4-7DICT, 74AUP1G07FZ4-7DIDKR
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908099-74AUP1G07FZ4-7
Ultra Librarian 3D Model Ultra Librarian 74AUP1G07FZ4-7 CAD Model

Description

Diodes Incorporated 74AUP1G07FZ4-7 Logic Gate

The 74AUP1G07FZ4-7 from Diodes Incorporated is a high-performance, single buffer gate with open-drain output, designed to operate over a wide range of supply voltages. This component is part of the advanced ultra-low power (AUP) series, which is optimized for low-voltage operation, making it ideal for battery-powered and portable applications.

With its ultra-low power consumption, the 74AUP1G07FZ4-7 ensures minimal battery drain, thereby extending the life of your product. The device is capable of translating low voltage levels to higher voltage levels, thanks to its wide operating voltage range of 2.3V to 3.6V. This feature is particularly useful in multi-voltage systems where signal level shifting is required to interface different logic levels.

The open-drain output of the 74AUP1G07FZ4-7 allows for wired-OR functions and interfacing with different voltage levels in mixed-voltage systems. This flexibility makes it a versatile choice for designers. Additionally, the device offers a high level of integration, which helps in reducing the component count and simplifying the design process.

Key features of the 74AUP1G07FZ4-7 include:

  • Low static power consumption (I<sub>CC) for energy efficiency
  • High-speed operation, ensuring quick response times
  • Low input capacitance, which minimizes switching noise
  • Wide operating temperature range of -40°C to +125°C, suitable for industrial applications
  • Compatibility with I<sub>OFF circuitry, which prevents damaging current backflow when the device is powered down

The 74AUP1G07FZ4-7 is packaged in a space-saving DFN2020-6 (SOT1115) package, which is ideal for space-constrained applications. Its small form factor does not compromise on performance and is a testament to Diodes Incorporated's commitment to providing innovative solutions in compact designs.

Whether you're designing a sophisticated industrial control system, a compact IoT device, or a power-sensitive mobile application, the 74AUP1G07FZ4-7 is engineered to meet the rigorous demands of modern electronic circuits, offering reliability, efficiency, and high performance.

You May Also Be Interested in

UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
Texas Instruments
PROTOTYPE
Lowest to $1.4553
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Texas Instruments
IC TRANSLATOR BIDIR 24TSSOP
Lowest to $2.9105
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
400+ $0.1261 $50.4400
970+ $0.1034 $100.2980
1,500+ $0.1002 $150.3000
2,065+ $0.0970 $200.3050
2,670+ $0.0937 $250.1790
3,570+ $0.0841 $300.2370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 129,650 pieces
MOQ: 400 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess