Product Overview: 74AUP1G04FX4-7 from Diodes Incorporated
The 74AUP1G04FX4-7 is a high-performance, single-gate inverter produced by Diodes Incorporated, designed specifically for low-voltage operation. This inverter is part of the 74AUP family, which is known for its ultra-low power consumption, making it an ideal choice for power-sensitive applications. The device operates on a supply voltage range of 0.8V to 3.6V, which allows for compatibility with modern low-voltage microprocessors and microcontrollers.
With its extremely low static and dynamic power consumption, the 74AUP1G04FX4-7 is optimized for use in mobile and handheld devices, where energy efficiency is paramount. Moreover, the device features a very low input capacitance as well as Schmitt-trigger action at all inputs, which makes the circuit tolerant to slower input rise and fall times across the entire VCC range from 0.8V to 3.6V.
The 74AUP1G04FX4-7 comes in a compact 6-pin XSON package, which is well-suited for space-constrained applications. Its small form factor does not compromise its performance and reliability, maintaining the high-quality standards expected from Diodes Incorporated products. The device also offers an extended temperature range from -40°C to +125°C, ensuring stable operation across various environmental conditions.
Key features of the 74AUP1G04FX4-7 include:
- Low static power consumption (ICC low).
- Low dynamic power consumption (CPD low).
- Wide operating voltage range (0.8V to 3.6V).
- High noise immunity.
- Low input capacitance.
- Schmitt-trigger action at all inputs.
- Extended temperature range (-40°C to +125°C).
- Space-saving 6-pin XSON package.
Applications for the 74AUP1G04FX4-7 are diverse, including but not limited to portable and battery-powered devices, mobile phones, computing devices, and any other systems where power efficiency is a critical concern. Its robust design and advanced features make it a versatile component for designers looking to optimize their systems for energy consumption without sacrificing performance.
Overall, the 74AUP1G04FX4-7 from Diodes Incorporated represents a reliable and efficient solution for inverting applications where space and power are at a premium.