EN
  • EN
  • DE

74AUP1G04FS3-7

Part No 74AUP1G04FS3-7
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters
Description IC INVERTER 1CH 1-INP 4X2DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Supply Voltage (V) 0.8V ~ 3.6V
Current - Quiescent (Maximum) 500nA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.7V ~ 0.9V
Logic Level - High 1.6V ~ 2V
Max Propagation Delay at V, Max CL 5.4ns at 3.3V, 30pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Supplier Device Package 4-X2DFN (0.8x0.8)
Manufacturer Package 4-XFDFN Exposed Pad
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809947-74AUP1G04FS3-7
Ultra Librarian 3D Model Ultra Librarian 74AUP1G04FS3-7 CAD Model

Description

Product Overview: 74AUP1G04FS3-7

The 74AUP1G04FS3-7 is a high-performance, single-gate inverter chip from Diodes Incorporated, designed to address the needs of ultra-portable and low-power applications. This advanced logic inverter is part of Diodes Incorporated's 74AUP family, which is known for its low-power operation and compatibility with modern microprocessor systems.

Key Features

  • Low Power Consumption: The device operates with a very low static power consumption, making it ideal for battery-powered devices where energy efficiency is crucial.
  • Advanced Ultra-Low Power (AUP) Technology: Built on the AUP technology platform, this inverter ensures high-speed operation while maintaining low power dissipation.
  • Wide Operating Voltage Range: The 74AUP1G04FS3-7 is designed to function over a broad voltage range from 0.8V to 3.6V, providing design flexibility for various applications.
  • High Noise Immunity: Enhanced noise immunity characteristics ensure stable operation in electrically noisy environments.
  • Optimized for 1.8V Operation: While capable of operating across a wide voltage range, the device is optimized for 1.8V, aligning with the common voltage level used in portable electronics.

Applications

The 74AUP1G04FS3-7 is suitable for a multitude of applications, particularly where space and power savings are essential. This includes:

  • Smartphones and Tablets
  • Wearable Technology
  • Portable Medical Devices
  • Energy Management Systems
  • IoT Devices

Package and Quality

The 74AUP1G04FS3-7 is offered in a leadless ultra-small DFN1006-2 (SOT1220) package, which minimizes its footprint on printed circuit boards (PCBs) and is suitable for high-density mounting. Diodes Incorporated ensures that this product meets stringent quality and reliability standards, providing confidence for designers incorporating this inverter into their electronic systems.

In summary, the 74AUP1G04FS3-7 from Diodes Incorporated is a top-notch choice for designers looking for a reliable, low-power inverter that does not compromise on performance. Its advanced features and wide applicability make it a versatile component in today's energy-conscious and miniaturized electronic landscape.

You May Also Be Interested in

Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
615+ $0.0817 $50.2455
1,495+ $0.0671 $100.3145
2,310+ $0.0650 $150.1500
3,180+ $0.0629 $200.0220
4,115+ $0.0608 $250.1920
5,505+ $0.0545 $300.0225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,401 pieces
MOQ: 615 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess