EN
  • EN
  • DE

74AUP1G00FZ4-7

Part No 74AUP1G00FZ4-7
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters
Description IC GATE NAND 1CH 2-INP DFN1410-6 / NAND Gate IC 1 Channel X2-DFN1410-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Diodes Incorporated
Series 74AUP
Package Tape & Reel (TR)
Logic Type NAND Gate
Number of Circuits 1
Number of Inputs 2
Voltage - Supply 0.8V ~ 3.6V
Current - Quiescent (Max) 500 nA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.7V ~ 0.9V
Logic Level - High 1.6V ~ 2V
Max Propagation Delay @ V, Max CL 6.5ns @ 3.3V, 30pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package X2-DFN1410-6
Package / Case 6-XFDFN
Base Product Number 74AUP1G00
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 74AUP1G00FZ4-7DITR,74AUP1G00FZ47,74AUP1G00FZ4-7DICT,74AUP1G00FZ4-7DIDKR
Standard Package 5,000
Win Source Part Number 958630-74AUP1G00FZ4-7
Ultra Librarian 3D Model Ultra Librarian 74AUP1G00FZ4-7 CAD Model

Description

Diodes Incorporated 74AUP1G00FZ4-7 Product Overview

The 74AUP1G00FZ4-7 is a high-performance, single 2-input NAND gate integrated circuit designed and manufactured by Diodes Incorporated. This compact and efficient logic gate is part of Diodes Incorporated's advanced ultra-low power (AUP) series, which is engineered to operate with a very low power consumption while maintaining high-speed operation. The device is ideal for battery-powered and portable applications where power efficiency is crucial.

Key Features and Benefits

  • Low Power Consumption: The 74AUP1G00FZ4-7 is designed for ultra-low power consumption, making it suitable for energy-sensitive applications.
  • Advanced Performance: Despite its low power design, this component offers high-speed operation with a typical propagation delay of only a few nanoseconds.
  • Wide Operating Voltage Range: It operates over a wide voltage range of 0.8V to 3.6V, providing design flexibility for various voltage levels in complex electronic systems.
  • High Noise Immunity: The AUP series is characterized by its high noise immunity, ensuring stable performance in electrically noisy environments.
  • Small Package Size: The 74AUP1G00FZ4-7 comes in an ultra-small lead-free package, making it an excellent choice for space-constrained applications.

Applications

The versatility of the 74AUP1G00FZ4-7 makes it suitable for a wide range of applications, including but not limited to:

  • Smartphones and tablets
  • Wearable technology
  • Portable medical devices
  • Energy management systems
  • IoT devices

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the 74AUP1G00FZ4-7 is no exception. It is produced using the latest semiconductor manufacturing technologies, ensuring high reliability and consistent performance. The device also meets stringent industry standards for quality and is RoHS compliant, reflecting Diodes Incorporated's dedication to environmental responsibility.

In conclusion, the 74AUP1G00FZ4-7 from Diodes Incorporated is a high-quality, ultra-low power NAND gate that offers excellent performance and energy efficiency for a multitude of electronic applications. Its small footprint and robust design make it a smart choice for designers looking to optimize their systems for power and space.

You May Also Be Interested in

NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
715+ $0.0813 $58.1295
1,735+ $0.0668 $115.8980
2,680+ $0.0647 $173.3960
3,695+ $0.0626 $231.3070
4,775+ $0.0605 $288.8875
6,385+ $0.0543 $346.7055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 128,000 pieces
MOQ: 715 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess