Product Overview: 74AHCT1G08SE-7
The 74AHCT1G08SE-7 is a high-speed, single-gate logic device from Diodes Incorporated, a leading manufacturer in the semiconductor industry. This product is part of the 74AHCT series, which are known for their advanced high-speed CMOS technology. The 74AHCT1G08SE-7 is specifically designed to deliver the functionality of a 2-input AND gate, which is a fundamental element in digital circuit design.
This device is optimized for use in systems that require low-power consumption while maintaining high-speed operation. The 74AHCT1G08SE-7 operates at a voltage range of 4.5V to 5.5V, making it compatible with TTL (Transistor-Transistor Logic) levels, and is particularly suited for interfacing with standard 5V TTL integrated circuits.
The compact SOT-353 package of the 74AHCT1G08SE-7 makes it ideal for space-constrained applications. Its small footprint allows for high-density mounting on PCBs (Printed Circuit Boards), which is essential in modern electronic devices where space is at a premium.
Key features of the 74AHCT1G08SE-7 include:
- Logic Type: 2-Input AND Gate
- Operating Voltage: 4.5V to 5.5V
- Output Current: -8mA / 8mA
- Mounting Type: Surface Mount
- Package / Case: SOT-353
- Propagation Delay Time: Fast propagation delay time, ensuring quick response in critical applications.
With its fast propagation delay and high noise immunity, the 74AHCT1G08SE-7 is a reliable choice for designers who require an AND gate logic function in their digital circuits. Whether used in computing, consumer electronics, or industrial applications, this component offers a blend of performance and efficiency that is hard to match.
Diodes Incorporated ensures that their products, including the 74AHCT1G08SE-7, meet high-quality standards. This component is not only designed to perform reliably in a wide range of environmental conditions but also comes with the assurance of longevity and consistent performance over time.
In summary, the 74AHCT1G08SE-7 from Diodes Incorporated is a versatile and reliable component that is perfect for a multitude of electronic applications requiring AND gate logic in a compact, surface-mount package.