EN
  • EN
  • DE

666140\SDIN7DP4-16G

Part No 666140\SDIN7DP4-16G
Manufacturer Diodes Incorporated
Catalog Unclassified Memory
Description 16GB INAND
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956165-666140\SDIN7DP4-16G
Series *
Ultra Librarian 3D Model Ultra Librarian 666140\SDIN7DP4-16G CAD Model

Description

Diodes Incorporated 666140\SDIN7DP4-16G Product Overview

The 666140\SDIN7DP4-16G is a high-performance, reliable NAND Flash memory module from Diodes Incorporated, designed to meet the rigorous demands of modern storage applications. This compact and efficient storage solution is ideal for use in a wide range of electronic devices, including smartphones, tablets, digital cameras, and other portable consumer electronics that require robust storage capabilities.

Key Features

  • Capacity: The module offers a substantial storage capacity of 16GB, providing ample space for operating systems, applications, and user data.
  • Interface: It utilizes a high-speed eMMC interface, ensuring fast data transfer rates that are essential for smooth device performance and quick access to stored information.
  • Form Factor: With its small form factor, the 666140\SDIN7DP4-16G can be easily integrated into compact devices without compromising on storage space or device design.
  • Reliability: Manufactured by Diodes Incorporated, a trusted name in the semiconductor industry, this NAND Flash memory module is built to provide consistent performance and long-term reliability.
  • Energy Efficiency: The device is engineered for low power consumption, which helps to extend battery life in portable devices and reduce energy costs in embedded systems.

Applications

The versatility of the 666140\SDIN7DP4-16G makes it suitable for a variety of applications, including:

  • Consumer Electronics: Enhance the storage capabilities of personal gadgets like smartphones, tablets, and gaming devices.
  • Industrial Applications: Use in industrial-grade equipment that requires durable and reliable data storage under harsh conditions.
  • Automotive Systems: Implement in automotive infotainment and navigation systems for improved performance and data integrity.
  • Medical Devices: Store critical firmware and patient data in medical devices where data integrity and security are paramount.

With its combination of high storage capacity, fast data access, and compact size, the 666140\SDIN7DP4-16G from Diodes Incorporated is an excellent choice for designers and manufacturers seeking a dependable and efficient storage solution for their next-generation electronic products.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess