EN
  • EN
  • DE

49SMLB25.0000-20GGC-E(T)

Part No 49SMLB25.0000-20GGC-E(T)
Manufacturer Diodes Incorporated
Catalog Crystals
Description CRYSTAL METAL CAN 49S/SMD T&R 1K / Crystal
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Crystals
Mfr Diodes Incorporated
Series SaRonix-eCera™ 49SMLB
Package Tape & Reel (TR)
Type MHz Crystal
Operating Mode Fundamental
Base Product Number 49SMLB25.0000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Standard Package 1,000
Win Source Part Number 1036154-49SMLB25.0000-20GGC-E(T)
Ultra Librarian 3D Model Ultra Librarian 49SMLB25.0000-20GGC-E(T) CAD Model

Description

Diodes Incorporated presents the 49SMLB25.0000-20GGC-E(T), a high-precision, low-jitter surface-mount crystal oscillator (XO) designed to meet the stringent requirements of today's advanced electronic systems. This compact and reliable component is an excellent choice for applications that demand stable and accurate clock signals.

Key Features

  • Frequency: The 49SMLB25.0000-20GGC-E(T) boasts a fixed frequency of 25.0000 MHz, which is ideal for a wide range of applications including microprocessors, communication devices, and digital signal processing.
  • Frequency Stability: Offering an impressive frequency stability of ±20 ppm, this XO ensures reliable performance over a range of temperatures and operating conditions.
  • Supply Voltage: It operates at a supply voltage of 3.3V, making it compatible with many modern low-power devices and systems.
  • Form Factor: The device comes in a compact 2.5 x 2.0 mm package, which is suitable for space-constrained applications.
  • Output Type: The 49SMLB25.0000-20GGC-E(T) features a CMOS output, providing a square wave output that can directly drive the load.
  • Temperature Range: This XO operates over an industrial temperature range of -40°C to +85°C, ensuring consistent performance in harsh environments.
  • RoHS Compliant: Adherence to RoHS standards means that the 49SMLB25.0000-20GGC-E(T) is free of hazardous substances, making it environmentally friendly and suitable for use in a variety of markets worldwide.

Applications

The 49SMLB25.0000-20GGC-E(T) is versatile and can be used in multiple applications, including but not limited to:

  • Wireless communication systems
  • Networking equipment such as routers and switches
  • Consumer electronics
  • Portable devices
  • Internet of Things (IoT) devices
  • Industrial controls
  • Medical monitoring equipment

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the 49SMLB25.0000-20GGC-E(T) is no exception. It is manufactured in facilities that are certified for international quality standards, ensuring that each unit meets the highest levels of quality and reliability.

You May Also Be Interested in

ECS Inc.
MONO XTAL 21.4MHZ 2P 2DB SMD / 21.4 MHz Center 2 kOhms Monolithic Crystal Filter Surface Mount 2dB 30 kHz
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
CRYSTAL 32.7680KHZ 9PF SMD
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
FC-135R 32.7680KA-AC5: SMD XTL K
Need more? Email Us
Abracon LLC
CRYSTAL 32.7680KHZ 6PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 4.0000MHZ 18PF TH
Need more? Email Us
Citizen Finedevice Co Ltd
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us
ECS Inc.
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us
ECS Inc.
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
CRYSTAL 32.7680KHZ 8PF SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess