EN
  • EN
  • DE

49SMLB25.0000-18GHE-E(T)

Part No 49SMLB25.0000-18GHE-E(T)
Manufacturer Diodes Incorporated
Catalog Oscillators
Description CRYSTAL METAL CAN 49S/SMD T&R 1K / Crystal
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Crystals
Mfr Diodes Incorporated
Series SaRonix-eCera™ 49SMLB
Package Tape & Reel (TR)
Type MHz Crystal
Operating Mode Fundamental
Base Product Number 49SMLB25.0000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Standard Package 1,000
Win Source Part Number 1175301-49SMLB25.0000-18GHE-E(T)
Ultra Librarian 3D Model Ultra Librarian 49SMLB25.0000-18GHE-E(T) CAD Model

Description

The 49SMLB25.0000-18GHE-E(T) is a high-performance, miniature SMD crystal oscillator (XO) from Diodes Incorporated, renowned for its precision timing solutions. This compact component is designed to deliver a stable frequency of 25.0000 MHz, which is essential for synchronizing operations in digital electronic systems.

Key Features

  • Frequency: The oscillator operates at a standard frequency of 25 MHz, which is widely used in various applications such as microprocessors, communication devices, and embedded systems.
  • Package: It comes in a small 2.5 x 3.2 mm surface-mount package, which is ideal for space-constrained applications.
  • Stability: The device offers excellent frequency stability, rated at ±18 ppm over the industrial temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions.
  • Supply Voltage: This XO is designed to operate at a supply voltage of 3.3V, making it compatible with a broad range of low-voltage electronics.
  • Output: The 49SMLB25.0000-18GHE-E(T) provides a CMOS level output, which is suitable for interfacing with most digital circuits.
  • RoHS Compliant: The product is RoHS compliant, adhering to environmental standards by avoiding the use of hazardous substances in its manufacture.

Applications

The 49SMLB25.0000-18GHE-E(T) is versatile and can be used in a variety of applications, including:

  • Consumer Electronics
  • Wireless Communication Devices
  • Internet of Things (IoT) Devices
  • Industrial Control Systems
  • Portable Instrumentation
  • PCs and Laptops

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The 49SMLB25.0000-18GHE-E(T) is subjected to rigorous testing and quality control measures to ensure it meets the stringent requirements for industrial and consumer applications. With its robust design and reliable performance, this crystal oscillator is an excellent choice for designers looking for a dependable timing solution.

You May Also Be Interested in

Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3587 $59.1855
395+ $0.2943 $116.2485
610+ $0.2852 $173.9720
840+ $0.2760 $231.8400
1,085+ $0.2667 $289.3695
1,450+ $0.2391 $346.6950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 602 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess