EN
  • EN
  • DE

49S20.0000-20GHE-E

Part No 49S20.0000-20GHE-E
Manufacturer Diodes Incorporated
Catalog Crystals
Description CRYSTAL METAL CAN DIP49S T&R 1K / Crystal
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Crystals
Mfr Diodes Incorporated
Series 49S
Package Tape & Reel (TR)
Type MHz Crystal
Operating Mode Fundamental
Base Product Number 49S20.0000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Standard Package 1,000
Win Source Part Number 1038869-49S20.0000-20GHE-E
Ultra Librarian 3D Model Ultra Librarian 49S20.0000-20GHE-E CAD Model

Description

Product Overview: 49S20.0000-20GHE-E by Diodes Incorporated

The 49S20.0000-20GHE-E is a high-performance, precision crystal oscillator module designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This crystal oscillator is engineered to provide reliable frequency control in a wide range of electronic applications.

Key Features

  • Frequency: The 49S20.0000-20GHE-E has a stable frequency output of 20 MHz, which is ideal for use in microprocessor and microcontroller-based systems.
  • Package: Housed in a compact, hermetically sealed glass package, this crystal oscillator ensures environmental robustness, making it suitable for various industrial applications.
  • Frequency Stability: It offers excellent frequency stability, a critical parameter for applications that require precise timing and synchronization.
  • Supply Voltage: Operating with a supply voltage of 5V, this component is designed to be compatible with a wide range of electronic circuits and systems.
  • Low Power Consumption: The 49S20.0000-20GHE-E is optimized for low power consumption, making it an excellent choice for portable and battery-powered devices.
  • Temperature Range: It operates over an extended temperature range, ensuring consistent performance under varying environmental conditions.
  • Output Load: The oscillator can drive a load of 15pF, which is typical for most digital circuits, providing a good balance between power consumption and load-driving capability.

Applications

The 49S20.0000-20GHE-E is versatile and can be used in a variety of applications that require precise timing solutions, including:

  • Telecommunications systems
  • Embedded systems
  • Consumer electronics
  • Industrial controls
  • Networking equipment
  • Portable and battery-powered devices

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The 49S20.0000-20GHE-E is no exception, as it is manufactured in facilities that are certified to ISO 9001:2015 and ISO 14001:2015 standards, ensuring that you receive a product that consistently performs to your expectations.

For engineers and designers looking for a reliable frequency control solution, the 49S20.0000-20GHE-E offers the performance and durability required for today's demanding electronic environments.

You May Also Be Interested in

ECS Inc.
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 4.0000MHZ 18PF TH
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
FC-135 32.7680KA-AJ0: MINI SMD X
Need more? Email Us
Abracon LLC
CRYSTAL 32.7680KHZ 12.5PF TH
Need more? Email Us
Abracon LLC
CRYSTAL 18.4320MHZ 18PF SMD
Need more? Email Us
ECS Inc.
MONO XTAL 10.7MHZ 4P 2PC 2.5DB
Lowest to $4.9106
ECS Inc.
CRYSTAL 24.0000MHZ 20PF SMD
Need more? Email Us
Micro Crystal AG
CRYSTAL 32.7680KHZ 12.5PF SMD
Lowest to $0.6338
Citizen Finedevice Co Ltd
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1964 $57.9380
715+ $0.1617 $115.6155
1,115+ $0.1559 $173.8285
1,530+ $0.1513 $231.4890
1,970+ $0.1467 $288.9990
2,655+ $0.1305 $346.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess