EN
  • EN
  • DE

3.0SMCJ20A-13

Part No 3.0SMCJ20A-13
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS Diode Single Uni-Dir 20V 3KW 2-Pin SMC T/R / TVS DIODE 20VWM 32.4VC SMC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 20V
Minimum Breakdown Voltage 22.2V
Max Clamping Voltage 32.4V
Peak Pulse Current(Ippm) 62.6A
Power Dissipation - Pd 3000W (3kW)
Applications General Purpose
Capacitance @ Frequency 3300pF @ 1MHz
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package SMC
Win Source Part Number 097932-3.0SMCJ20A-13
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name 3.0SMCJ20A
Introduction Date May 18, 2007
ECCN ERA99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 3.0SMCJ20A-13 CAD Model

Description

Product Overview: 3.0SMCJ20A-13 by Diodes Incorporated

The 3.0SMCJ20A-13 from Diodes Incorporated is a robust surface-mount Transient Voltage Suppressor (TVS) diode, designed to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events. It is an essential component for modern electronic systems that require high surge capability to safeguard their operation and longevity.

Key Features

  • Surge Protection: This TVS diode can handle surge ratings of 3.0 kW at 10/1000μs waveform, providing excellent protection against voltage spikes.
  • Breakdown Voltage: It has a standoff voltage of 20V, which ensures the diode remains non-conductive under normal operating conditions, and a minimum breakdown voltage of 22.2V.
  • Low Leakage Current: The 3.0SMCJ20A-13 offers a low leakage current, minimizing the impact on the overall power consumption of the system it's protecting.
  • Fast Response Time: The device reacts quickly to transient voltage changes, clamping the overvoltage to a safe level within picoseconds, thus protecting sensitive components.
  • Temperature Range: It operates within a wide temperature range from -55°C to 150°C, making it suitable for various environments and applications.
  • Package: Housed in a SMC package, it is designed for easy PCB layout and space-saving considerations.
  • RoHS Compliant: The diode is RoHS compliant, meeting environmental standards by avoiding the use of hazardous substances.

Applications

The 3.0SMCJ20A-13 is ideal for protecting voltage-sensitive components in a variety of applications, including:

  • Power Supply Units (PSUs)
  • Portable Devices
  • Industrial Systems
  • Networking Equipment
  • Telecommunication Systems

Its ability to absorb high transient power makes it particularly useful in environments where electrical surges are common or where high reliability is required. Whether it's in consumer electronics or industrial machinery, the 3.0SMCJ20A-13 provides a shield against the potentially damaging effects of voltage transients, ensuring the safety and functionality of electronic components.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the 3.0SMCJ20A-13 is no exception. It is manufactured to meet high industry standards, ensuring reliable performance and peace of mind for manufacturers and consumers alike.

You May Also Be Interested in

Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0967 $54.8350
115+ $0.8999 $103.4885
175+ $0.8717 $152.5475
240+ $0.8436 $202.4640
310+ $0.8155 $252.8050
415+ $0.7311 $303.4065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess