EN
  • EN
  • DE

1SMB5955B-13

Part No 1SMB5955B-13
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 180V 550MW SMB / Zener Diode 180 V 550 mW ±5% Surface Mount SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Active
Voltage - Zener (Nom) (Vz) 180 V
Tolerance ±5%
Power - Max 550 mW
Impedance (Max) (Zzt) 900 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 136.8 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Type Surface Mount
Package / Case DO-214AA, SMB
Supplier Device Package SMB
Base Product Number 1SMB5955
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 854431-1SMB5955B-13
Ultra Librarian 3D Model Ultra Librarian 1SMB5955B-13 CAD Model

Description

Product Overview: 1SMB5955B-13 from Diodes Incorporated

The 1SMB5955B-13, manufactured by Diodes Incorporated, is a robust voltage regulator designed to offer a stable and reliable zener voltage. This component is part of Diodes Incorporated's extensive range of zener diodes, which are known for their high-quality performance and reliability in a variety of applications. The 1SMB5955B-13 is an ideal solution for voltage regulation tasks in a wide range of electronic circuits.

Key Features

  • Zener Voltage: The 1SMB5955B-13 provides a precise zener voltage, making it an excellent choice for voltage regulation and reference applications.
  • Power Dissipation: With its high power dissipation capability, this component is able to withstand significant power levels, ensuring stability and durability in your circuit designs.
  • Package: Housed in a SMB package, the 1SMB5955B-13 is compact and suitable for surface-mount technology (SMT), allowing for efficient use of PCB space.
  • Thermal Resistance: The device has a low thermal resistance, which facilitates efficient heat dissipation, contributing to its reliability and longevity.
  • Tolerance: This zener diode features a tolerance level that ensures consistent performance and tight regulation in various conditions.

Applications

The 1SMB5955B-13 is versatile and can be used in a multitude of applications. Its primary use is to provide a stable reference voltage in power supplies, but it is also suitable for:

  • Overvoltage protection circuits
  • Switching power supplies
  • Other electronic circuits requiring voltage regulation

Quality and Reliability

Diodes Incorporated is known for their commitment to quality, and the 1SMB5955B-13 is no exception. It is designed to meet rigorous industry standards, ensuring that it performs consistently under varying conditions. Whether for commercial, industrial, or even high-reliability applications, this zener diode is a trusted component that engineers and designers can rely on.

Environmental Compliance

The 1SMB5955B-13 complies with RoHS and REACH environmental standards, reflecting Diodes Incorporated's dedication to environmental responsibility. By choosing this component, you are selecting a product that not only meets your technical requirements but also aligns with global environmental initiatives.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4900 $51.4500
250+ $0.4021 $100.5250
390+ $0.3895 $151.9050
535+ $0.3769 $201.6415
690+ $0.3644 $251.4360
920+ $0.3267 $300.5640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 550 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess