EN
  • EN
  • DE

1SMB5951B-13

Part No 1SMB5951B-13
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 120V 3W SMB  /  Zener Diode 120 V 3 W ±5% Surface Mount SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Diodes Incorporated
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 120 V
Tolerance ±5%
Power - Max 3 W
Impedance (Max) (Zzt) 380 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 91.2 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMB
Base Product Number 1SMB5951
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0050
Other Names 1SMB5951B-13DIDKR,1SMB5951B-13DICT,1SMB5951B-13DITR,1SMB5951B-13DI
Standard Package 3,000
Win Source Part Number 1161183-1SMB5951B-13
Ultra Librarian 3D Model Ultra Librarian 1SMB5951B-13 CAD Model

Description

Product Overview: 1SMB5951B-13

The 1SMB5951B-13 is a high-quality, robust Zener diode from Diodes Incorporated, designed to provide precise voltage regulation and protection in a wide array of electronic circuits. This Zener diode is a popular choice among engineers and technicians for its reliability and consistent performance.

Key Features

  • Voltage Range: This device offers a nominal Zener voltage of 18V, which is ideal for stabilizing voltage in many electronic applications.
  • Power Rating: With a power dissipation of 1.5 watts, the 1SMB5951B-13 is capable of handling significant levels of power, making it suitable for high-power density applications.
  • Package: Encased in a SMB package, this Zener diode is not only compact but also offers excellent thermal performance, ensuring reliability even under stressful conditions.
  • Thermal Resistance: It features a low thermal resistance, which allows for efficient heat dissipation and contributes to the device's longevity.
  • Tolerance: The Zener voltage tolerance is ±5%, which provides a good balance between precision and flexibility for circuit design.
  • Surge Capability: The 1SMB5951B-13 can withstand surge currents, offering an additional layer of protection against voltage spikes and transients.

Applications

The 1SMB5951B-13 is a versatile component that can be used in various applications such as:

  • Voltage regulation modules
  • Overvoltage and surge protection circuits
  • Power management solutions
  • Consumer electronics
  • Telecommunications systems
  • Industrial equipment

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the 1SMB5951B-13 is no exception. It is manufactured to meet stringent industry standards, ensuring high reliability and performance. The device's robust construction makes it suitable for use in demanding environments where consistent operation is critical.

Conclusion

In summary, the 1SMB5951B-13 Zener diode from Diodes Incorporated is an exceptional choice for designers looking for a reliable voltage regulator that can handle high power and provide protection against voltage transients. Its compact size, thermal efficiency, and precision make it a valuable component in a variety of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess