EN
  • EN
  • DE

1SMB5937B-13

Part No 1SMB5937B-13
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description 3.0W SURFACE MOUNT POWER ZENER DIODE | DIODE ZENER 33V 550MW SMB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel
Voltage - Zener (Nom) (Vz) 33V
Tolerance ±5%
Maximum Power 550mW
Impedance (Maximum) (Zzt) 33 Ohms
Current - Reverse Leakage at Vr 1μA at 25.1V
Voltage - Forward (Vf) (Maximum) at If 1.5V at 200mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package DO-214AA, SMB
Supplier Device Package SMB
Family Part Number SMB5937
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1122585-1SMB5937B-13
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1SMB5937B-13 CAD Model

Description

Product Overview: 1SMB5937B-13

The 1SMB5937B-13 from Diodes Incorporated is a high-quality, surface-mount Zener voltage regulator diode designed for applications requiring precise voltage regulation and high reliability. This product is ideal for use in power supplies, voltage reference modules, and as a protection device in a wide range of electronic circuits.

Key Features

  • Voltage Range: The 1SMB5937B-13 offers a nominal Zener voltage of 8.2V, making it suitable for a variety of voltage regulation tasks in electronic circuits.
  • Power Dissipation: With a power dissipation of 3W, this diode can handle significant energy and is well-suited for high-power applications.
  • Package: Encased in a DO-214AA (SMB) package, the 1SMB5937B-13 is compact, robust, and designed for automated surface-mount assembly, providing ease of integration into a wide range of products.
  • High Stability: The diode features a low dynamic impedance and a tight voltage tolerance, ensuring stable performance across various conditions.
  • Temperature Range: It operates effectively within a broad junction temperature range from -55°C to +150°C, making it suitable for use in environments with extreme temperature variations.

Applications

The 1SMB5937B-13 is versatile and can be used in various applications, including:

  • Power management in consumer electronics
  • Overvoltage and surge protection circuits
  • Regulated power supply units
  • Automotive electronics and industrial systems
  • Telecommunication infrastructure

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the 1SMB5937B-13 is no exception. It is constructed with high-grade materials and has undergone rigorous testing to ensure it meets industry standards for performance and reliability. The device is RoHS compliant, ensuring it meets current environmental standards limiting the use of hazardous substances in electronic components.

With its combination of features, the 1SMB5937B-13 Zener diode is a reliable choice for designers looking to incorporate voltage regulation and protection into their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3813
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
610+ $0.0947 $57.7670
1,490+ $0.0778 $115.9220
2,305+ $0.0753 $173.5665
3,170+ $0.0729 $231.0930
4,100+ $0.0705 $289.0500
5,485+ $0.0632 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 610 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess